Conn Shrouded Header HDR 2 POS 2.5mm Solder RA Thru-Hole T/R Product overview: 1778625 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1778625 can be used for catalog matching and distributor lookup.
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Through Hole"
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Through Hole"
PTSM 0 5/ 2-HH-2 5-THR R16
TERM BLOCK HDR 2POS 90DEG 2.5MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1778625 | 277-2308-1-ND | 14X7766 | 1778625 |
| Product Name | Electronic Connector | Headers, Plugs and Sockets | Ptsm 0 5/ 2-Hh-2 5-Thr R16 Phoenix Contact | Headers, Plugs and Sockets |
| Termination | Solder | |||
| Voltage Rating | 160 volts | 160 volts | ||
| Current Rating | 6.0 amps | 6.0 amps | 6.0 amps | |
| Connector Type | Header Connector |