"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
Manufacturer: Phoenix Contact
Win Source Part Number: 1332237-1777112
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 6
Positions Per Level: 6
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: Vertical
Termination Style: Solder
Current - IEC: 12A
Voltage - IEC: 630 V
Current - UL: 12 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Features: Mating and Mounting Flange
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Through Hole
Insulation Height: 0.472" (12.00mm)
Contact Tail Length: 0.154" (3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 277-5832,1777112-ND,
RoHS Status: ROHS3 Compliant
6 Pos 5.08mm Pitch Straight Header, 12A, 300V, Thru-Hole Product overview: 1777112 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1777112 can be used for catalog matching and distributor lookup.
MSTBV 2 5/ 6-GF-5 08
TERM BLOCK HDR 6POS VERT 5.08MM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-5832-ND | 1332237-1777112 | 370-1777112 | 14X7628 | 1777112 |
| Product Name | Headers, Plugs and Sockets | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | 12A 300V Electronic Connector | Mstbv 2 5/ 6-Gf-5 08 Phoenix Contact | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Current Rating | 12.0 amps | 12.0 amps | 12.0 amps | ||
| Contact Pitch | 5.08 mm (0.2000 inch) |