TE Connectivity Headers, Male Pins 1-770876-0

Description
"Connector Header Through Hole 9 position 0.163"" (4.14mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 9 position 0.163"" (4.14mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A121341-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121341-ND
Headers, Male Pins A121341-ND
"Connector Header Through Hole 9 position 0.163"" (4.14mm)"

"Connector Header Through Hole 9 position 0.163"" (4.14mm)"

Buy Now Datasheet
Rectangular Connectors - 1-770876-0 - 854168-1-770876-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-770876-0
854168-1-770876-0
Rectangular Connectors - 1-770876-0 854168-1-770876-0
Manufacturer: TE Connectivity Win Source Part Number: 854168-1-770876-0 Series: Mini-Universal MATE-N-LOK Features: Connector Header position Package: Bulk Family Name: 770876 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 1-770876-0-ND, A121341

Manufacturer: TE Connectivity
Win Source Part Number: 854168-1-770876-0
Series: Mini-Universal MATE-N-LOK
Features: Connector Header position
Package: Bulk
Family Name: 770876
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 1-770876-0-ND, A121341

Buy Now Datasheet
Singapore, Singapore
9.5A 600V Electronic Connector
316-1-770876-0
9.5A 600V Electronic Connector 316-1-770876-0
9 Pos 9.5A 600V Wire-to-Board Male Pin Power Connector Product overview: 1-770876-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770876-0 can be used for catalog matching and distributor lookup.

9 Pos 9.5A 600V Wire-to-Board Male Pin Power Connector Product overview: 1-770876-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770876-0 can be used for catalog matching and distributor lookup.

Supplier's Site
09P Mini Umnl Hdr Assy Sn Rohs Compliant Amp - Te Connectivity - 52K3368 - Newark, An Avnet Company
Chicago, IL, United States
09P Mini Umnl Hdr Assy Sn Rohs Compliant Amp - Te Connectivity
52K3368
09P Mini Umnl Hdr Assy Sn Rohs Compliant Amp - Te Connectivity 52K3368
09P MINI UMNL HDR ASSY SN ROHS COMPLIANT: YES

09P MINI UMNL HDR ASSY SN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121341-ND 854168-1-770876-0 316-1-770876-0 52K3368
Product Name Headers, Male Pins Rectangular Connectors - 1-770876-0 9.5A 600V Electronic Connector 09P Mini Umnl Hdr Assy Sn Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Through Hole
Voltage Rating 600 volts 600 volts
Number of Contacts 9 #
Unlock Full Specs
to access all available technical data