TE Connectivity Automotive Headers 1-776180-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-776180-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-776180-1
Automotive Headers 1-776180-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 35
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 17
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Headers, Male Pins - A139264-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A139264-ND
Headers, Male Pins A139264-ND
"Connector Header Panel Mount, Through Hole, Right Angle 35 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole, Right Angle 35 position 0.157"" (4.00mm)"

Buy Now Datasheet
Automotive Connectors - 7266890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266890
Automotive Connectors 7266890
TE Connectivity 1-776180-1

TE Connectivity 1-776180-1

Supplier's Site
Automotive Connectors - 7266890P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266890P
Automotive Connectors 7266890P
TE Connectivity 1-776180-1

TE Connectivity 1-776180-1

Supplier's Site
Singapore, Singapore
Through-Hole Electronic Connector
316-1-776180-1
Through-Hole Electronic Connector 316-1-776180-1
35 Pos, 3 Row, Male Pin Header, Right Angle, Through Hole, Gold Contact Product overview: 1-776180-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776180-1 can be used for catalog matching and distributor lookup.

35 Pos, 3 Row, Male Pin Header, Right Angle, Through Hole, Gold Contact Product overview: 1-776180-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776180-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connector, Header, 35Pos, 3 Row, 4Mm; No. Of Contacts Amp - Te Connectivity - 43AC9715 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 35Pos, 3 Row, 4Mm; No. Of Contacts Amp - Te Connectivity
43AC9715
Connector, Header, 35Pos, 3 Row, 4Mm; No. Of Contacts Amp - Te Connectivity 43AC9715
CONNECTOR, HEADER, 35POS, 3 ROW, 4MM; No. of Contacts:35Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

CONNECTOR, HEADER, 35POS, 3 ROW, 4MM; No. of Contacts:35Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site
35Pos Ampseal Hdr Sub Assy Blk Amp - Te Connectivity - 10H3577 - Newark, An Avnet Company
Chicago, IL, United States
35Pos Ampseal Hdr Sub Assy Blk Amp - Te Connectivity
10H3577
35Pos Ampseal Hdr Sub Assy Blk Amp - Te Connectivity 10H3577
35POS AMPSEAL HDR SUB ASSY BLK

35POS AMPSEAL HDR SUB ASSY BLK

Supplier's Site
35Pos,pin Dia 1.3,hdr Assy,90Deg,cod 1 Rohs Compliant Te Connectivity - 79AH8426 - Newark, An Avnet Company
Chicago, IL, United States
35Pos,pin Dia 1.3,hdr Assy,90Deg,cod 1 Rohs Compliant Te Connectivity
79AH8426
35Pos,pin Dia 1.3,hdr Assy,90Deg,cod 1 Rohs Compliant Te Connectivity 79AH8426
35POS,PIN DIA 1.3,HDR ASSY,90DEG,COD 1 ROHS COMPLIANT: YES

35POS,PIN DIA 1.3,HDR ASSY,90DEG,COD 1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-776180-1 A139264-ND 7266890 7266890P 316-1-776180-1 1-776180-1 43AC9715 10H3577
Product Name Automotive Headers Headers, Male Pins Automotive Connectors Automotive Connectors Through-Hole Electronic Connector Connector, Header, 35Pos, 3 Row, 4Mm; No. Of Contacts Amp - Te Connectivity 35Pos Ampseal Hdr Sub Assy Blk Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector Automotive Connector
Termination Through Hole - Solder Solder Solder Solder Through Hole
Mounting Board Mount Panel Mount, Through Hole, Right Angle Panel mount PCB Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data