TE Connectivity 12A 150V Electronic Connector 1776112-4

Description
4 Pos 3.5mm Pitch Terminal Block, 12A, 150V, Solder, Thru-Hole Product overview: 1776112-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 150V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1776112-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos 3.5mm Pitch Terminal Block, 12A, 150V, Solder, Thru-Hole Product overview: 1776112-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 150V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1776112-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A 150V Electronic Connector
368-1776112-4
12A 150V Electronic Connector 368-1776112-4
4 Pos 3.5mm Pitch Terminal Block, 12A, 150V, Solder, Thru-Hole Product overview: 1776112-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 150V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1776112-4 can be used for catalog matching and distributor lookup.

4 Pos 3.5mm Pitch Terminal Block, 12A, 150V, Solder, Thru-Hole Product overview: 1776112-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 150V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1776112-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board - A97975-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A97975-ND
Wire to Board A97975-ND
"4 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"

"4 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1366074-1776112-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1366074-1776112-4
Connectors, Interconnects - Terminal Blocks - Wire to Board 1366074-1776112-4
Win Source Part Number: 1366074-1776112-4 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Buchanan Package: Bulk Product Status: Active Base Product Number: 1776112 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-28 AWG Color: Black Pitch: 0.138" (3.50mm) Contact Material - Plating: Copper Alloy - Tin Plated Housing Material: Polyamide (PA), Nylon Positions Per Level: 4 Number of Levels: 1 Current: 12 A Voltage: 150 V Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Clamp Material - Plating: Copper Alloy - Nickel Plated Screw Material - Plating: Copper Alloy - Nickel Plated Screw Thread: M2

Win Source Part Number: 1366074-1776112-4
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Buchanan
Package: Bulk
Product Status: Active
Base Product Number: 1776112
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-28 AWG
Color: Black
Pitch: 0.138" (3.50mm)
Contact Material - Plating: Copper Alloy - Tin Plated
Housing Material: Polyamide (PA), Nylon
Positions Per Level: 4
Number of Levels: 1
Current: 12 A
Voltage: 150 V
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Clamp Material - Plating: Copper Alloy - Nickel Plated
Screw Material - Plating: Copper Alloy - Nickel Plated
Screw Thread: M2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 368-1776112-4 A97975-ND 1366074-1776112-4
Product Name 12A 150V Electronic Connector Wire to Board Connectors, Interconnects - Terminal Blocks - Wire to Board
Termination Solder Screw - Rising Cage Clamp
Voltage Rating 150 volts
Current Rating 12.0 amps 12.0 amps
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data