"6 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
6P TERMI-BLOK,PCB,HIGH TEMP
6P TERMI-BLOK,PCB,HIGH TEMP
TERM BLK 6P SIDE ENT 5.08MM PCB
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A97988-ND | 21R5577 | 1776119-6 |
| Product Name | Wire to Board | 6P Termi-Blok,pcb,high Temp Te Connectivity | Wire to Board |
| Termination | Screw - Rising Cage Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5.08 mm (0.2000 inch) | ||
| Contact Size (AWG) | 16 to 30 AWG | 16 to 30 AWG |