TE Connectivity Automotive Headers 1-776087-2

Description
Body Features Connector & Keying Code : 2 Primary Product Color : Natural Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 2 Primary Product Color : Natural Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-776087-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-776087-2
Automotive Headers 1-776087-2
Body Features Connector & Keying Code : 2 Primary Product Color : Natural Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 2
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 23
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 17
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Headers, Male Pins - 1-776087-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-776087-2-ND
Headers, Male Pins 1-776087-2-ND
"Connector Header Panel Mount, Through Hole, Right Angle 23 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole, Right Angle 23 position 0.157"" (4.00mm)"

Buy Now Datasheet
Singapore, Singapore
17A 250V Electronic Connector
316-1-776087-2
17A 250V Electronic Connector 316-1-776087-2
23 Pos 3 Row RA Header, 17A, 250V, Gold Brass, TH Product overview: 1-776087-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776087-2 can be used for catalog matching and distributor lookup.

23 Pos 3 Row RA Header, 17A, 250V, Gold Brass, TH Product overview: 1-776087-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776087-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Conn, R/a Hdr, 23Pos, Solder; Product Range Amp - Te Connectivity - 70AH4154 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Hdr, 23Pos, Solder; Product Range Amp - Te Connectivity
70AH4154
Automotive Conn, R/a Hdr, 23Pos, Solder; Product Range Amp - Te Connectivity 70AH4154
AUTOMOTIVE CONN, R/A HDR, 23POS, SOLDER; Product Range:AMPSEAL Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:23Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

AUTOMOTIVE CONN, R/A HDR, 23POS, SOLDER; Product Range:AMPSEAL Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:23Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
AMPSEAL Series PCB Headers - 1-776087-2 - LADD Distribution
Kettering, OH, USA
AMPSEAL Series PCB Headers
1-776087-2
AMPSEAL Series PCB Headers 1-776087-2
PCB Header

PCB Header

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LADD Distribution
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-776087-2 1-776087-2 1-776087-2-ND 316-1-776087-2 70AH4154 1-776087-2
Product Name Automotive Headers Headers, Male Pins 17A 250V Electronic Connector Automotive Conn, R/a Hdr, 23Pos, Solder; Product Range Amp - Te Connectivity AMPSEAL Series PCB Headers
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Through Hole - Solder Solder
Mounting Board Mount Panel Mount, Through Hole, Right Angle
Current Rating 17.0 amps 17.0 amps 17.0 amps
Unlock Full Specs
to access all available technical data