"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
PIN HEADER, 5POS, 5.08MM; Connector Mounting:PCB; Connector Type:Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:No; No. of Contacts:5 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1663-ND | 34C6899 |
| Product Name | Headers, Plugs and Sockets | Pin Header, 5Pos, 5.08Mm; Connector Mounting Weidmuller |
| Connector Type | Header Connector |