Conn PC Terminal Block 7 POS 6.35mm Solder ST Thru-Hole 41A Product overview: 1777590 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 41A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1777590 can be used for catalog matching and distributor lookup.
"7 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole"
TERM BLK 7P SIDE ENT 6.35MM PCB
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 371-1777590 | 1777590-ND | 1777590 |
| Product Name | 41A Electronic Connector | Wire to Board | Wire to Board |
| Termination | Screw | Screw - Rising Cage Clamp | |
| Voltage Rating | 1000 volts | 600 volts | |
| Current Rating | 41.0 amps | 30.0 amps | |
| Mounting | Through Hole | Through Hole |