10 Pos Power Header, 9.5A, 600V, Solder, Thru-Hole, White Product overview: 1-770743-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770743-1 can be used for catalog matching and distributor lookup.
TE Connectivity 1-770743-1 PCB Header
TE Connectivity 1-770743-1 PCB Header
TE Connectivity 1-770743-1 PCB Header
"Connector Header Through Hole 10 position 0.163"" (4.14mm)"
.163"" Centerline, 600 V, 9.5 A max. Header
CONNECTOR, PLUG, 10POS, 4.14MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-1-770743-1 | 7099915 | 7099915P | A32461-ND | 1-770743-1 | 46Y9139 |
| Product Name | 9.5A 600V Electronic Connector | PCB Headers | PCB Headers | Headers, Male Pins | Header | Connector, Plug, 10Pos, 4.14Mm; Connector Systems Amp - Te Connectivity |
| Termination | Solder | Solder | Through-Hole | Through Hole Straight | ||
| Voltage Rating | 600 volts | 600 volts | 600 volts | |||
| Current Rating | 9.5 amps | 9.5 amps | ||||
| Connector Type | Wire to Board Connector | Header Connector; Header | Header Connector | Wire to Board Connector |