TE Connectivity Headers, Male Pins 1-770973-1

Description
"Connector Header Through Hole, Right Angle 14 position 0.163"" (4.14mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 14 position 0.163"" (4.14mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A32483-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A32483-ND
Headers, Male Pins A32483-ND
"Connector Header Through Hole, Right Angle 14 position 0.163"" (4.14mm)"

"Connector Header Through Hole, Right Angle 14 position 0.163"" (4.14mm)"

Buy Now Datasheet
Singapore, Singapore
9.5A Electronic Connector
316-1-770973-1
9.5A Electronic Connector 316-1-770973-1
14 Pos 9.5A Gold Pin Rectangular Connector, Wire-to-Board, Right Angle Product overview: 1-770973-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770973-1 can be used for catalog matching and distributor lookup.

14 Pos 9.5A Gold Pin Rectangular Connector, Wire-to-Board, Right Angle Product overview: 1-770973-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770973-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Plug & Socket Connector, Header, 14 Position 4.14Mm; Connector Systems Amp - Te Connectivity - 18M6834 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 14 Position 4.14Mm; Connector Systems Amp - Te Connectivity
18M6834
Plug & Socket Connector, Header, 14 Position 4.14Mm; Connector Systems Amp - Te Connectivity 18M6834
PLUG & SOCKET CONNECTOR, HEADER, 14 POSITION 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 14 POSITION 4.14MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A32483-ND 316-1-770973-1 18M6834
Product Name Headers, Male Pins 9.5A Electronic Connector Plug & Socket Connector, Header, 14 Position 4.14Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 600 volts 600 volts
Number of Contacts 14 #
Unlock Full Specs
to access all available technical data