"Connector Header Surface Mount, Right Angle 7 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 7 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 7 position 0.079"" (2.00mm)"
CONN HEADER 7POS 2MM R/A SMD
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A100085DKR-ND | 792-1775469-7 |
| Product Name | Headers, Male Pins | CONN HEADER 7POS 2MM R/A SMD |
| Connector Type | Header Connector; Header | |
| Mounting | Surface Mount, Right Angle | Surface Mount |
| Voltage Rating | 250 volts | |
| Current Rating | 3.0 amps | 3.0 amps |