6 Pos Power Connector, 9.5A, 600V, Male, Solder, Thru-Hole Product overview: 1-770178-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770178-1 can be used for catalog matching and distributor lookup.
TE Connectivity 1-770178-1 PCB Header
"Connector Header Through Hole 6 position 0.163"" (4.14mm)"
2x3P 6P 2 Tin 4.14mm 4.14mm 3 -20°C~+105°C Brass Straight Plugin,P=4.14mm Wire To Board / Wire To Wire Connector ROHS
PLUG & SOCKET CONNECTOR, PLUG, 6 POSITION, 4.14MM; Connector Systems:Wire-to-Boar
06P MINI UMNL ASSY VO SNAU LF
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1-770178-1 | 215198 | A32457-ND | 1-770178-1 | 74M8234 | 41AJ1263 |
| Product Name | 9.5A 600V Electronic Connector | PCB Headers | Headers, Male Pins | Connectors >> Wire To Board / Wire To Wire Connector | Plug & Socket Connector, Plug, 6 Position, 4.14Mm; Connector Systems Amp - Te Connectivity | 06P Mini Umnl Assy Vo Snau Lf Amp - Te Connectivity |
| Gender | Male / Plug | |||||
| Termination | Solder | Solder | Through Hole Straight | |||
| Voltage Rating | 600 volts | 600 volts | ||||
| Current Rating | 9.5 amps |