TE Connectivity Automotive Headers 1-776228-5

Description
Body Features Connector & Keying Code : 5 Primary Product Color : Blue Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 5 Primary Product Color : Blue Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-776228-5 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-776228-5
Automotive Headers 1-776228-5
Body Features Connector & Keying Code : 5 Primary Product Color : Blue Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 5
  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 23
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 17
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Singapore, Singapore
17A 250V Electronic Connector
316-1-776228-5
17A 250V Electronic Connector 316-1-776228-5
23 Pos 2mm Header, Straight, Thru-Hole, 17A, 250V, Gold Plated Product overview: 1-776228-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776228-5 can be used for catalog matching and distributor lookup.

23 Pos 2mm Header, Straight, Thru-Hole, 17A, 250V, Gold Plated Product overview: 1-776228-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776228-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 1-776228-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-776228-5-ND
Headers, Male Pins 1-776228-5-ND
"Connector Header Panel Mount, Through Hole 23 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole 23 position 0.157"" (4.00mm)"

Buy Now Datasheet
Automotive Connectors - 7266917P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266917P
Automotive Connectors 7266917P
TE Connectivity 1-776228-5

TE Connectivity 1-776228-5

Supplier's Site
Automotive Connectors - 7266917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266917
Automotive Connectors 7266917
TE Connectivity 1-776228-5

TE Connectivity 1-776228-5

Supplier's Site
AMPSEAL Series PCB Headers - 1-776228-5 - LADD Distribution
Kettering, OH, USA
AMPSEAL Series PCB Headers
1-776228-5
AMPSEAL Series PCB Headers 1-776228-5
PCB Header

PCB Header

Supplier's Site Datasheet
Header Assy, 23 Pos Vertical Amp - Te Connectivity - 10H3588 - Newark, An Avnet Company
Chicago, IL, United States
Header Assy, 23 Pos Vertical Amp - Te Connectivity
10H3588
Header Assy, 23 Pos Vertical Amp - Te Connectivity 10H3588
HEADER ASSY, 23 POS VERTICAL

HEADER ASSY, 23 POS VERTICAL

Supplier's Site
Automotive Conn, Str Hdr, 23Pos, Solder Rohs Compliant Amp - Te Connectivity - 70AH9406 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Str Hdr, 23Pos, Solder Rohs Compliant Amp - Te Connectivity
70AH9406
Automotive Conn, Str Hdr, 23Pos, Solder Rohs Compliant Amp - Te Connectivity 70AH9406
AUTOMOTIVE CONN, STR HDR, 23POS, SOLDER ROHS COMPLIANT: YES

AUTOMOTIVE CONN, STR HDR, 23POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. LADD Distribution Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-776228-5 316-1-776228-5 1-776228-5-ND 7266917P 7266917 1-776228-5 10H3588 70AH9406
Product Name Automotive Headers 17A 250V Electronic Connector Headers, Male Pins Automotive Connectors Automotive Connectors AMPSEAL Series PCB Headers Header Assy, 23 Pos Vertical Amp - Te Connectivity Automotive Conn, Str Hdr, 23Pos, Solder Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector Automotive Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Automotive Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Panel Mount, Through Hole Panel mount
Current Rating 17.0 amps 17.0 amps 17.0 amps
Unlock Full Specs
to access all available technical data