"8 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
VERTICAL TERM BLK SIDE WIRE EN
TERM BLK 8POS SIDE ENT 3.5MM PCB
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98041-ND | 15R3486 | 1776275-8 |
| Product Name | Wire to Board | Vertical Term Blk Side Wire En Buchanan - Te Connectivity | Wire to Board |
| Termination | Screw - Leaf Spring, Wire Guard | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 3.51 mm (0.1380 inch) | ||
| Contact Size (AWG) | 18 to 26 AWG | 18 to 26 AWG |