TE Connectivity Circular Connector Assemblies 1776904-1

Description
16 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
16 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - A98556-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A98556-ND
Circular Connector Assemblies A98556-ND
16 Position Circular Connector Receptacle, Male Pins Solder

16 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Circular Connector Receptacle, Size 17, 16 Position, Panel; Product Range Amp - Te Connectivity - 92R5149 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 16 Position, Panel; Product Range Amp - Te Connectivity
92R5149
Circular Connector Receptacle, Size 17, 16 Position, Panel; Product Range Amp - Te Connectivity 92R5149
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 16 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:PCB Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 16 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:PCB Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A98556-ND 92R5149
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 17, 16 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1365-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1121962 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details