6 Pos Power Connector, 9.5A, 600V, Male, Solder, Thru-Hole, White Product overview: 1-770178-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770178-0 can be used for catalog matching and distributor lookup.
.163"" Centerline, 600 V, 9.5 A max. Header
TE Connectivity 1-770178-0 PCB Header
TE Connectivity 1-770178-0 PCB Header
"Connector Header Through Hole 6 position 0.163"" (4.14mm)"
PLUG & SOCKET CONN, PLUG, 6POS, 4.14MM; Connector Systems:Wire-to-Boar
06P MINI-UMNL ASSY VO SNNI*
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1-770178-0 | 1-770178-0 | 1-770178-0 | 500632P | 500632 | A32456-ND | 52K4288 | 41AJ1262 |
| Product Name | 9.5A 600V Electronic Connector | Header | Connectors | PCB Headers | PCB Headers | Headers, Male Pins | Plug & Socket Conn, Plug, 6Pos, 4.14Mm; Connector Systems Amp - Te Connectivity | 06P Mini-Umnl Assy Vo Snni* Amp - Te Connectivity |
| Gender | Male / Plug | |||||||
| Termination | Solder | Through-Hole | Solder | Through Hole Straight | ||||
| Voltage Rating | 600 volts | 600 volts | 600 volts | |||||
| Current Rating | 9.5 amps | 9.5 amps | ||||||
| Connector Type | Header Connector | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |