TE Connectivity 9.5A 600V Electronic Connector 1-770972-0

Description
12 Pos Power Connector, 9.5A, 600V, RA, Wire-to-Board, Tin Product overview: 1-770972-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770972-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12 Pos Power Connector, 9.5A, 600V, RA, Wire-to-Board, Tin Product overview: 1-770972-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770972-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9.5A 600V Electronic Connector
316-1-770972-0
9.5A 600V Electronic Connector 316-1-770972-0
12 Pos Power Connector, 9.5A, 600V, RA, Wire-to-Board, Tin Product overview: 1-770972-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770972-0 can be used for catalog matching and distributor lookup.

12 Pos Power Connector, 9.5A, 600V, RA, Wire-to-Board, Tin Product overview: 1-770972-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770972-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers, Male Pins - A32480-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A32480-ND
Headers, Male Pins A32480-ND
"Connector Header Through Hole, Right Angle 12 position 0.163"" (4.14mm)"

"Connector Header Through Hole, Right Angle 12 position 0.163"" (4.14mm)"

Buy Now Datasheet
Wtb Conn, R/a Hdr, 12Pos, 2Row, 4.14Mm; Connector Systems Amp - Te Connectivity - 52K3385 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, R/a Hdr, 12Pos, 2Row, 4.14Mm; Connector Systems Amp - Te Connectivity
52K3385
Wtb Conn, R/a Hdr, 12Pos, 2Row, 4.14Mm; Connector Systems Amp - Te Connectivity 52K3385
WTB CONN, R/A HDR, 12POS, 2ROW, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:- RoHS Compliant: Yes

WTB CONN, R/A HDR, 12POS, 2ROW, 4.14MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-1-770972-0 A32480-ND 52K3385
Product Name 9.5A 600V Electronic Connector Headers, Male Pins Wtb Conn, R/a Hdr, 12Pos, 2Row, 4.14Mm; Connector Systems Amp - Te Connectivity
Gender Male / Plug
Termination Solder Through Hole Right Angle
Voltage Rating 600 volts 600 volts
Current Rating 9.5 amps
Unlock Full Specs
to access all available technical data