DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
60
70
80
90
100
106
107
108
109
110
111
112
113
114
115
116
117
118
120
130
140
150
160
170
200
250
300
350
400
450
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "10 Position Header, Male Blades Connector Solder 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Terminal Block Header, Female Sockets 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "10 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "11 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "11 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "11 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "12 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "12 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "13 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "14 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "15 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "16 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "18 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "19 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "19 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "19 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Female Sockets 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "20 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "21 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "21 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "23 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "23 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "26 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "26 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "26 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "28 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "28 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Female Sockets 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "30 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "30 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Female Sockets 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "5 Position Terminal Block Header, Female Sockets 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "6 Position Terminal Block Header, Female Sockets 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "7 Position Header, Male Blades Connector Solder 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "7 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Board Edge, Surface Mount, Right Angle" | |
| "7 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole" | |
| "7 Position Receptacle, Female Blade Sockets Connector Solder 0.098"" (2.50mm) Surface Mount" | |
| "7 Position Terminal Block Header, Female Sockets 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "8 Position Terminal Block Header, Female Sockets 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "9 Position Terminal Block Header, Female Sockets 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "Connector Header Surface Mount 6 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 19 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 48 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 8 position 0.130"" (3.30mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 17 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)" | |
| "SSL Connector 2 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder" | |
| "SSL Connector 3 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder" | |
| "SSL Connector 4 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder" | |
| "SSL Connector 5 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder" | |
| "SSL Connector 6 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder" | |
| "SSL Connector 7 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder" | |
| "SSL Connector 8 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder" | |
| 1 Position Wire to Board Terminal Block Vertical with Board Through Hole | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 16 (1 x 16) Pos SIP Socket Gold Through Hole | |
| 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle | |
| 22 Position SATA Receptacle Connector Solder Through Hole, Right Angle | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 3 Position Spring Battery Contact Connector Surface Mount, Right Angle | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| CONN D-SUB PLUG 15POS R/A SOLDER | |
| CONN D-SUB PLUG 37POS R/A SOLDER | |
| CONN D-SUB RCPT 15POS R/A SOLDER | |
| CONN D-SUB RCPT 25POS R/A SOLDER | |
| CONN D-SUB RCPT 37POS R/A SOLDER | |
| CONN D-SUB RCPT 9POS R/A SOLDER | |
| Connector Header position | |
| Connector Header Through Hole 5 position | |
| HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger | |
| SPT 2 5/ 3-H-5 0 BK | |
| TERM BLOCK HDR 14POS 3.81MM | |
| TERM BLOCK HDR 16POS 3.81MM | |
| TERM BLOCK HDR 17POS 3.81MM | |
| TERM BLOCK HDR 19POS 3.81MM | |
| TERM BLOCK HDR 20POS 3.81MM | |
| TERM BLOCK HDR 3POS 3.81MM |
| << Prev | Next >> |