Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 76
Number of Rows: 5 + 2
Row Spacing - Mating: 0.205" (5.20mm)
"Connector Header Through Hole, Right Angle 6 position 0.163"" (4.14mm)"
6 Pos Power Connector, 9.5A, 600V, RA Solder, Thru-Hole, Tin Product overview: 1-770969-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770969-0 can be used for catalog matching and distributor lookup.
.163"" Centerline, 600 V, 9.5 A max. Header
TE Connectivity 1-770969-0 PCB Header
TE Connectivity 1-770969-0 PCB Header
TE Connectivity 1-770969-0 PCB Header
PLUG & SOCKET CONNECTOR, PLUG, 6 POSITION, 4.14MM; Connector Systems:Wire-to-Boar
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32475-ND | 316-1-770969-0 | 1-770969-0 | 1613831 | 500682P | 52K3379 | |
| Product Name | Connectors,Interconnects | Headers, Male Pins | 9.5A 600V Electronic Connector | Header | PCB Headers | PCB Headers | Plug & Socket Connector, Plug, 6 Position, 4.14Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Header Connector | Wire to Board Connector | Wire to Board Connector | |||
| Mounting | Through Hole, Right Angle | PCB | Through hole | ||||
| Voltage Rating | 600 volts | 600 volts | 600 volts | ||||
| Number of Contacts | 6 # | 6 # | |||||
| Gender | Male / Plug |