Weidmuller Pin Header, 12Pos, 5.08Mm; Connector Mounting Weidmuller 1776462001

Description
PIN HEADER, 12POS, 5.08MM; Connector Mounting:PCB; Connector Type:Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:Yes; No. of Contacts:12 RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 12POS, 5.08MM; Connector Mounting:PCB; Connector Type:Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:Yes; No. of Contacts:12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 12Pos, 5.08Mm; Connector Mounting Weidmuller - 34C6935 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 12Pos, 5.08Mm; Connector Mounting Weidmuller
34C6935
Pin Header, 12Pos, 5.08Mm; Connector Mounting Weidmuller 34C6935
PIN HEADER, 12POS, 5.08MM; Connector Mounting:PCB; Connector Type:Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:Yes; No. of Contacts:12 RoHS Compliant: Yes

PIN HEADER, 12POS, 5.08MM; Connector Mounting:PCB; Connector Type:Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Current Rating:15A; Leaded Process Compatible:Yes; No. of Contacts:12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34C6935
Product Name Pin Header, 12Pos, 5.08Mm; Connector Mounting Weidmuller
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details