TE Connectivity Automotive Headers 1-776087-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-776087-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-776087-1
Automotive Headers 1-776087-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 23
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 17
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-1-776087-1
Automotive Electronic Connector 2026-1-776087-1
Automotive Connectors HDR 23POS R/A BLK Product overview: 1-776087-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-776087-1 can be used for catalog matching and distributor lookup.

Automotive Connectors HDR 23POS R/A BLK Product overview: 1-776087-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-776087-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 1-776087-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
1-776087-1
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 1-776087-1
23 POS AMPSEAL HDR SNAP IN W/G

23 POS AMPSEAL HDR SNAP IN W/G

Buy Now
Headers, Male Pins - 1734-1-776087-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-1-776087-1-ND
Headers, Male Pins 1734-1-776087-1-ND
"Connector Header Panel Mount, Through Hole, Right Angle 23 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole, Right Angle 23 position 0.157"" (4.00mm)"

Buy Now Datasheet
Connector, Rectangular, Header, 23 Position; No. Of Contacts Amp - Te Connectivity - 94C1547 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectangular, Header, 23 Position; No. Of Contacts Amp - Te Connectivity
94C1547
Connector, Rectangular, Header, 23 Position; No. Of Contacts Amp - Te Connectivity 94C1547
CONNECTOR, RECTANGULAR, HEADER, 23 POSITION; No. of Contacts:23Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

CONNECTOR, RECTANGULAR, HEADER, 23 POSITION; No. of Contacts:23Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Header, 23Pos, R/a, 3Row, 2Mm, Pcb; No. Of Contacts Amp - Te Connectivity - 59AC8210 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 23Pos, R/a, 3Row, 2Mm, Pcb; No. Of Contacts Amp - Te Connectivity
59AC8210
Conn, Header, 23Pos, R/a, 3Row, 2Mm, Pcb; No. Of Contacts Amp - Te Connectivity 59AC8210
CONN, HEADER, 23POS, R/A, 3ROW, 2MM, PCB; No. of Contacts:23Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2mm; Gender:Header; Contact Gender:Pin; Contact RoHS Compliant: Yes

CONN, HEADER, 23POS, R/A, 3ROW, 2MM, PCB; No. of Contacts:23Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2mm; Gender:Header; Contact Gender:Pin; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-776087-1 2026-1-776087-1 1-776087-1 1-776087-1 1734-1-776087-1-ND 94C1547 59AC8210
Product Name Automotive Headers Automotive Electronic Connector Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Headers, Male Pins Connector, Rectangular, Header, 23 Position; No. Of Contacts Amp - Te Connectivity Conn, Header, 23Pos, R/a, 3Row, 2Mm, Pcb; No. Of Contacts Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Header Rectangular Connectors, Heavy Duty
Termination Through Hole - Solder Through Hole Through Hole
Mounting Board Mount Panel Mount, Through Hole, Right Angle PCB Mount PCB Mount
Current Rating 17.0 amps 17.0 amps
Unlock Full Specs
to access all available technical data