TE Connectivity Automotive Headers 1-776163-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-776163-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-776163-1
Automotive Headers 1-776163-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 35
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 17
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Singapore, Singapore
17A 250V Electronic Connector
316-1-776163-1
17A 250V Electronic Connector 316-1-776163-1
35 Pos Power Connector, RA Solder Thru-Hole, 17A, 250V Product overview: 1-776163-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776163-1 can be used for catalog matching and distributor lookup.

35 Pos Power Connector, RA Solder Thru-Hole, 17A, 250V Product overview: 1-776163-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776163-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connectors - 1-776163-1 - 847348-1-776163-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-776163-1
847348-1-776163-1
Rectangular Connectors - 1-776163-1 847348-1-776163-1
Manufacturer: TE Connectivity Win Source Part Number: 847348-1-776163-1 Series: AMPSEAL Features: Connector Header position Package: Bulk Family Name: 776163 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: -1-776163-1-CSI, 1-776163-1-ND, 17761631, Q10716263C, A106383, -1-776163-1-SI, -1-776163-1-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 847348-1-776163-1
Series: AMPSEAL
Features: Connector Header position
Package: Bulk
Family Name: 776163
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 32
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: -1-776163-1-CSI, 1-776163-1-ND, 17761631, Q10716263C, A106383, -1-776163-1-SI, -1-776163-1-LSI

Buy Now Datasheet
Headers, Male Pins - A106383-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106383-ND
Headers, Male Pins A106383-ND
"Connector Header Panel Mount, Through Hole, Right Angle 35 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole, Right Angle 35 position 0.157"" (4.00mm)"

Buy Now Datasheet
Automotive Connectors - 7181474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7181474
Automotive Connectors 7181474
TE Connectivity 1-776163-1

TE Connectivity 1-776163-1

Supplier's Site
AMPSEAL Series PCB Headers - 1-776163-1 - LADD Distribution
Kettering, OH, USA
AMPSEAL Series PCB Headers
1-776163-1
AMPSEAL Series PCB Headers 1-776163-1
PCB Header

PCB Header

Supplier's Site Datasheet
Automotive Connector, Plug, 35 Position, Right Angle Pcb; No. Of Contacts Amp - Te Connectivity - 94C1525 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, Plug, 35 Position, Right Angle Pcb; No. Of Contacts Amp - Te Connectivity
94C1525
Automotive Connector, Plug, 35 Position, Right Angle Pcb; No. Of Contacts Amp - Te Connectivity 94C1525
AUTOMOTIVE CONNECTOR, PLUG, 35 POSITION, RIGHT ANGLE PCB; No. of Contacts:35Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Plug RoHS Compliant: Yes

AUTOMOTIVE CONNECTOR, PLUG, 35 POSITION, RIGHT ANGLE PCB; No. of Contacts:35Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey RS Components, Ltd. LADD Distribution Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-776163-1 316-1-776163-1 1-776163-1 847348-1-776163-1 A106383-ND 7181474 1-776163-1 94C1525
Product Name Automotive Headers 17A 250V Electronic Connector Rectangular Connectors - 1-776163-1 Headers, Male Pins Automotive Connectors AMPSEAL Series PCB Headers Automotive Connector, Plug, 35 Position, Right Angle Pcb; No. Of Contacts Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Automotive Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Automotive Connector
Termination Through Hole - Solder Solder Solder Through Hole
Mounting Board Mount Panel Mount, Through Hole, Right Angle Through hole PCB Mount
Current Rating 17.0 amps 17.0 amps 17.0 amps
Unlock Full Specs
to access all available technical data