"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"
HPI CONN. 2.0mm R/A SMT 3P 80u
HPI CONN., 2.0mm, R/A, SMT, 3P, 80u
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100081CT-ND | 1775469-3 | 97X7691 |
| Product Name | Headers, Male Pins | Connectors Unreviewed | Hpi Conn., 2.0Mm, R/a, Smt, 3P, 80U Te Connectivity |
| Connector Type | Header Connector; Header |