"2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
BD MT SCREWLESS, 5.0MM TOP WIR
TERM BLK 2POS TOP ENTRY 5MM PCB
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98012-ND | 17R5306 | 1776259-2 |
| Product Name | Wire to Board | Bd Mt Screwless, 5.0Mm Top Wir Buchanan - Te Connectivity | Wire to Board |
| Termination | Screwless - Leg Spring, Push-In Spring | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5 mm (0.1970 inch) | ||
| Contact Size (AWG) | 14 to 22 AWG | 14 to 22 AWG |