TE Connectivity Automotive Headers 1-776276-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-776276-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-776276-1
Automotive Headers 1-776276-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 17
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Through-Hole 250V Electronic Connector
316-1-776276-1
Through-Hole 250V Electronic Connector 316-1-776276-1
8 Pos Power Header, Straight, Through Hole, 250V, Gold Product overview: 1-776276-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776276-1 can be used for catalog matching and distributor lookup.

8 Pos Power Header, Straight, Through Hole, 250V, Gold Product overview: 1-776276-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776276-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Headers, Male Pins - A106572-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106572-ND
Headers, Male Pins A106572-ND
"Connector Header Panel Mount, Through Hole 8 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole 8 position 0.157"" (4.00mm)"

Buy Now Datasheet
Automotive Connectors - 7266932P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266932P
Automotive Connectors 7266932P
TE Connectivity 1-776276-1

TE Connectivity 1-776276-1

Supplier's Site
Automotive Connectors - 7266932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266932
Automotive Connectors 7266932
TE Connectivity 1-776276-1

TE Connectivity 1-776276-1

Supplier's Site
Automotive Connectors - 1895889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1895889
Automotive Connectors 1895889
TE Connectivity 1-776276-1

TE Connectivity 1-776276-1

Supplier's Site
1-776276-1 Rohs Compliant Amp - Te Connectivity - 38AH3720 - Newark, An Avnet Company
Chicago, IL, United States
1-776276-1 Rohs Compliant Amp - Te Connectivity
38AH3720
1-776276-1 Rohs Compliant Amp - Te Connectivity 38AH3720
1-776276-1 ROHS COMPLIANT: YES

1-776276-1 ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, Tht, 4Mm, 8Way; No. Of Contacts Te Connectivity - 99Y9740 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, Tht, 4Mm, 8Way; No. Of Contacts Te Connectivity
99Y9740
Connector, Header, Tht, 4Mm, 8Way; No. Of Contacts Te Connectivity 99Y9740
CONNECTOR, HEADER, THT, 4MM, 8WAY; No. of Contacts:8Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2mm; Gender:Header; Contact Gender:Pin; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, THT, 4MM, 8WAY; No. of Contacts:8Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2mm; Gender:Header; Contact Gender:Pin; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rectangular, Header, 8 Position, 2Mm; No. Of Contacts Te Connectivity - 10H3614 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectangular, Header, 8 Position, 2Mm; No. Of Contacts Te Connectivity
10H3614
Connector, Rectangular, Header, 8 Position, 2Mm; No. Of Contacts Te Connectivity 10H3614
CONNECTOR, RECTANGULAR, HEADER, 8 POSITION, 2MM; No. of Contacts:8Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

CONNECTOR, RECTANGULAR, HEADER, 8 POSITION, 2MM; No. of Contacts:8Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site
AMPSEAL Series PCB Headers - 1-776276-1 - LADD Distribution
Kettering, OH, USA
AMPSEAL Series PCB Headers
1-776276-1
AMPSEAL Series PCB Headers 1-776276-1
PCB Header

PCB Header

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-776276-1 316-1-776276-1 1-776276-1 A106572-ND 7266932P 7266932 1895889 38AH3720 99Y9740 10H3614 1-776276-1
Product Name Automotive Headers Through-Hole 250V Electronic Connector Headers, Male Pins Automotive Connectors Automotive Connectors Automotive Connectors 1-776276-1 Rohs Compliant Amp - Te Connectivity Connector, Header, Tht, 4Mm, 8Way; No. Of Contacts Te Connectivity Connector, Rectangular, Header, 8 Position, 2Mm; No. Of Contacts Te Connectivity AMPSEAL Series PCB Headers
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Through Hole - Solder Solder Solder Solder Solder Through Hole Through Hole
Mounting Board Mount Panel Mount, Through Hole Panel mount Through hole PCB Mount PCB Mount
Current Rating 17.0 amps 17.0 amps
Unlock Full Specs
to access all available technical data