TE Connectivity Automotive Headers 1-776228-4

Description
Body Features Connector & Keying Code : 4 Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 4 Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-776228-4 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-776228-4
Automotive Headers 1-776228-4
Body Features Connector & Keying Code : 4 Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 4

Configuration Features


  • Number of Positions : 23
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 17
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1-776228-4
Electronic Connector 316-1-776228-4
23 Pos 2mm Pitch Shrouded Header, Straight, Solder, Thru-Hole Product overview: 1-776228-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776228-4 can be used for catalog matching and distributor lookup.

23 Pos 2mm Pitch Shrouded Header, Straight, Solder, Thru-Hole Product overview: 1-776228-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776228-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors - 7266913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266913
Automotive Connectors 7266913
TE Connectivity 1-776228-4

TE Connectivity 1-776228-4

Supplier's Site
Automotive Connectors - 7266913P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266913P
Automotive Connectors 7266913P
TE Connectivity 1-776228-4

TE Connectivity 1-776228-4

Supplier's Site
Headers, Male Pins - 1-776228-4-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-776228-4-ND
Headers, Male Pins 1-776228-4-ND
"Connector Header Panel Mount, Through Hole 23 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole 23 position 0.157"" (4.00mm)"

Buy Now Datasheet
Automotive Conn, Str Hdr, 23Pos, Solder; Product Range Amp - Te Connectivity - 70AH9405 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Str Hdr, 23Pos, Solder; Product Range Amp - Te Connectivity
70AH9405
Automotive Conn, Str Hdr, 23Pos, Solder; Product Range Amp - Te Connectivity 70AH9405
AUTOMOTIVE CONN, STR HDR, 23POS, SOLDER; Product Range:-; Automotive Connector Shell Style:Straight Header; No. of Contacts:23Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Gold; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN, STR HDR, 23POS, SOLDER; Product Range:-; Automotive Connector Shell Style:Straight Header; No. of Contacts:23Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Gold; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
AMPSEAL Series PCB Headers - 1-776228-4 - LADD Distribution
Kettering, OH, USA
AMPSEAL Series PCB Headers
1-776228-4
AMPSEAL Series PCB Headers 1-776228-4
PCB Header

PCB Header

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-776228-4 316-1-776228-4 1-776228-4 7266913 7266913P 1-776228-4-ND 70AH9405 1-776228-4
Product Name Automotive Headers Electronic Connector Automotive Connectors Automotive Connectors Headers, Male Pins Automotive Conn, Str Hdr, 23Pos, Solder; Product Range Amp - Te Connectivity AMPSEAL Series PCB Headers
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Automotive Connector Header Connector; Header Automotive Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Panel mount Panel Mount, Through Hole
Current Rating 17.0 amps 17.0 amps
Unlock Full Specs
to access all available technical data