"24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
PIN HEADER, 24POS, 5.08MM; Connector Mounting:PCB; Connector Type:Pluggable Terminal Block; Connector Type:PCB Terminal Block; Contact Material:Copper; Contact Plating:Tin; Contact Termination:Solder; Current Rating:15A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1639-ND | 55H2582 |
| Product Name | Headers, Plugs and Sockets | Pin Header, 24Pos, 5.08Mm; Connector Mounting Weidmuller |
| Connector Type | Header Connector | |
| Mounting | Through Hole | PCB |
| Current Rating | 27.5 amps | 15.0 amps |