TE Connectivity Automotive Headers 1-776267-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-776267-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-776267-1
Automotive Headers 1-776267-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 17
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-1-776267-1
Automotive Electronic Connector 2026-1-776267-1
Automotive Connectors 14POS RTANG HDR ASSY W/GASKET Product overview: 1-776267-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-776267-1 can be used for catalog matching and distributor lookup.

Automotive Connectors 14POS RTANG HDR ASSY W/GASKET Product overview: 1-776267-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-776267-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Miscellaneous Connector - 1-776267-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
1-776267-1
Miscellaneous Connector 1-776267-1
Header Assembly, 14 Position, Right Angle, Ampseal

Header Assembly, 14 Position, Right Angle, Ampseal

Supplier's Site Datasheet
Headers, Male Pins - A142413-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A142413-ND
Headers, Male Pins A142413-ND
"Connector Header Panel Mount, Through Hole, Right Angle 14 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole, Right Angle 14 position 0.157"" (4.00mm)"

Buy Now Datasheet
Automotive Connectors - 7181487P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7181487P
Automotive Connectors 7181487P
TE Connectivity 1-776267-1

TE Connectivity 1-776267-1

Supplier's Site
Automotive Connectors - 7181487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7181487
Automotive Connectors 7181487
TE Connectivity 1-776267-1

TE Connectivity 1-776267-1

Supplier's Site
AMPSEAL Series PCB Headers - 1-776267-1 - LADD Distribution
Kettering, OH, USA
AMPSEAL Series PCB Headers
1-776267-1
AMPSEAL Series PCB Headers 1-776267-1
PCB Header

PCB Header

Supplier's Site Datasheet
14 Pos Rtang Hdr Assy W/gasket Amp - Te Connectivity - 46AJ0257 - Newark, An Avnet Company
Chicago, IL, United States
14 Pos Rtang Hdr Assy W/gasket Amp - Te Connectivity
46AJ0257
14 Pos Rtang Hdr Assy W/gasket Amp - Te Connectivity 46AJ0257
14 POS RTANG HDR ASSY W/GASKET

14 POS RTANG HDR ASSY W/GASKET

Supplier's Site
Seal Header Wire-to-Board Connector - 792-1-776267-1 - Utmel Electronic Limited
Hong Kong, China
Seal Header Wire-to-Board Connector
792-1-776267-1
Seal Header Wire-to-Board Connector 792-1-776267-1
Seal Header Wire-to-Board Connector

Seal Header Wire-to-Board Connector

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey RS Components, Ltd. RS Components, Ltd. LADD Distribution Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-776267-1 1-776267-1 2026-1-776267-1 1-776267-1 A142413-ND 7181487P 7181487 1-776267-1 46AJ0257 792-1-776267-1
Product Name Automotive Headers Automotive Electronic Connector Miscellaneous Connector Headers, Male Pins Automotive Connectors Automotive Connectors AMPSEAL Series PCB Headers 14 Pos Rtang Hdr Assy W/gasket Amp - Te Connectivity Seal Header Wire-to-Board Connector
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Header Automotive Connector Automotive Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Panel Mount, Through Hole, Right Angle Through hole Through Hole
Current Rating 17.0 amps 17.0 amps 17.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data