.163"" Centerline, 600 V, 9.5 A max. Header
3 Pos Power Header, 9.5A, 600V, Gold, Straight, Thru-Hole Product overview: 1-770170-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770170-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 3 position 0.163"" (4.14mm)"
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1-770170-1 | 316-1-770170-1 | A33331-ND | 1-770170-1 |
| Product Name | Header | 9.5A 600V Electronic Connector | Headers, Male Pins | Connectors |
| Connector Type | Header Connector | Header Connector; Header | ||
| Termination | Through-Hole | Solder | ||
| Mounting | PCB | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts | 600 volts |