"7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
7 Pos 5.08mm Pitch Shrouded Header, Straight, 12A, 300V, Thru-Hole Product overview: 1777125 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1777125 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-6385-ND | 370-1777125 |
| Product Name | Headers, Plugs and Sockets | 12A 300V Electronic Connector |
| Connector Type | Header Connector | |
| Mounting | Through Hole | |
| Current Rating | 12.0 amps | 12.0 amps |
| Contact Pitch | 5.08 mm (0.2000 inch) |