TE Connectivity Automotive Headers 1-776163-2

Description
Body Features Connector & Keying Code : 2 Primary Product Color : Natural Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 2 Primary Product Color : Natural Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-776163-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-776163-2
Automotive Headers 1-776163-2
Body Features Connector & Keying Code : 2 Primary Product Color : Natural Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 2
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 35
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 17
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
600V 15A Electronic Connector
316-1-776163-2
600V 15A Electronic Connector 316-1-776163-2
35 Pos 2mm RA Header, Solder, 600V, 15A, Gold/Tin Product overview: 1-776163-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 15A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776163-2 can be used for catalog matching and distributor lookup.

35 Pos 2mm RA Header, Solder, 600V, 15A, Gold/Tin Product overview: 1-776163-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 15A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776163-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A106556-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106556-ND
Headers, Male Pins A106556-ND
"Connector Header Panel Mount, Through Hole, Right Angle 35 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole, Right Angle 35 position 0.157"" (4.00mm)"

Buy Now Datasheet
Automotive Connectors - 2175411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2175411
Automotive Connectors 2175411
TE Connectivity 1-776163-2

TE Connectivity 1-776163-2

Supplier's Site
Automotive Connectors - 2175410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2175410
Automotive Connectors 2175410
TE Connectivity 1-776163-2

TE Connectivity 1-776163-2

Supplier's Site
35 Pos Ampseal Hdr Assy Nat Rohs Compliant Amp - Te Connectivity - 10H3575 - Newark, An Avnet Company
Chicago, IL, United States
35 Pos Ampseal Hdr Assy Nat Rohs Compliant Amp - Te Connectivity
10H3575
35 Pos Ampseal Hdr Assy Nat Rohs Compliant Amp - Te Connectivity 10H3575
35 POS AMPSEAL HDR ASSY NAT ROHS COMPLIANT: YES

35 POS AMPSEAL HDR ASSY NAT ROHS COMPLIANT: YES

Supplier's Site
AMPSEAL Series PCB Headers - 1-776163-2 - LADD Distribution
Kettering, OH, USA
AMPSEAL Series PCB Headers
1-776163-2
AMPSEAL Series PCB Headers 1-776163-2
PCB Header

PCB Header

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-776163-2 1-776163-2 316-1-776163-2 A106556-ND 2175411 10H3575 1-776163-2
Product Name Automotive Headers 600V 15A Electronic Connector Headers, Male Pins Automotive Connectors 35 Pos Ampseal Hdr Assy Nat Rohs Compliant Amp - Te Connectivity AMPSEAL Series PCB Headers
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Panel Mount, Through Hole, Right Angle Through hole
Current Rating 17.0 amps 17.0 amps
Unlock Full Specs
to access all available technical data