TE Connectivity Automotive Headers 1-776267-4

Description
Body Features Connector & Keying Code : 4 Primary Product Color : Gray Configuration Features Number of Positions : 14 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 4 Primary Product Color : Gray Configuration Features Number of Positions : 14 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-776267-4 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-776267-4
Automotive Headers 1-776267-4
Body Features Connector & Keying Code : 4 Primary Product Color : Gray Configuration Features Number of Positions : 14 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 4
  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 17
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Headers, Male Pins - 1-776267-4-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-776267-4-ND
Headers, Male Pins 1-776267-4-ND
"Connector Header Panel Mount, Through Hole, Right Angle 14 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole, Right Angle 14 position 0.157"" (4.00mm)"

Buy Now Datasheet
Singapore, Singapore
10A 300V Electronic Connector
316-1-776267-4
10A 300V Electronic Connector 316-1-776267-4
14 Pos 2mm RA Solder Header, 10A, 300V, PBT, Gold-Pd Product overview: 1-776267-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 300V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776267-4 can be used for catalog matching and distributor lookup.

14 Pos 2mm RA Solder Header, 10A, 300V, PBT, Gold-Pd Product overview: 1-776267-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 300V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776267-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AMPSEAL Series PCB Headers - 1-776267-4 - LADD Distribution
Kettering, OH, USA
AMPSEAL Series PCB Headers
1-776267-4
AMPSEAL Series PCB Headers 1-776267-4
PCB Header

PCB Header

Supplier's Site Datasheet
1-776267-4 Rohs Compliant Amp - Te Connectivity - 38AH3719 - Newark, An Avnet Company
Chicago, IL, United States
1-776267-4 Rohs Compliant Amp - Te Connectivity
38AH3719
1-776267-4 Rohs Compliant Amp - Te Connectivity 38AH3719
1-776267-4 ROHS COMPLIANT: YES

1-776267-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. LADD Distribution Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-776267-4 1-776267-4 1-776267-4-ND 316-1-776267-4 1-776267-4 38AH3719
Product Name Automotive Headers Headers, Male Pins 10A 300V Electronic Connector AMPSEAL Series PCB Headers 1-776267-4 Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Through Hole - Solder Solder
Mounting Board Mount Panel Mount, Through Hole, Right Angle
Current Rating 17.0 amps 17.0 amps
Unlock Full Specs
to access all available technical data