Body Features
Configuration Features
Contact Features
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
"Connector Header Panel Mount, Through Hole 14 position 0.157"" (4.00mm)"
Connectors
| LADD Distribution | TE Connectivity | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1-776261-5 | 1-776261-5 | 1-776261-5-ND | 1-776261-5 |
| Product Name | AMPSEAL Series PCB Headers | Automotive Headers | Headers, Male Pins | |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Automotive Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Straight | |||
| Current Rating | 17.0 amps | 17.0 amps | ||
| Termination | Through Hole - Solder |