Body Features
Configuration Features
Contact Features
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
Connectors
"Connector Header Panel Mount, Through Hole 8 position 0.157"" (4.00mm)"
| TE Connectivity | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 1-776275-2 | 1-776275-2 | 1-776275-2-ND |
| Product Name | Automotive Headers | Headers, Male Pins | |
| Connector Type | Automotive Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole - Solder | ||
| Mounting | Board Mount | Panel Mount, Through Hole |