TE Connectivity Automotive Headers 1-776231-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-776231-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-776231-1
Automotive Headers 1-776231-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 35
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 17
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Headers, Male Pins - A104915-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A104915-ND
Headers, Male Pins A104915-ND
"Connector Header Panel Mount, Through Hole 35 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole 35 position 0.157"" (4.00mm)"

Buy Now Datasheet
Automotive Connectors - 7181478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7181478
Automotive Connectors 7181478
AMPSEAL 35 way vertical plug header

AMPSEAL 35 way vertical plug header

Supplier's Site
Automotive Connectors - 7181478P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7181478P
Automotive Connectors 7181478P
AMPSEAL 35 way vertical plug header

AMPSEAL 35 way vertical plug header

Supplier's Site
Singapore, Singapore
Through-Hole 17A 250V Electronic Connector
316-1-776231-1
Through-Hole 17A 250V Electronic Connector 316-1-776231-1
35 Pos Rectangular Header, 17A, 250V, Gold, Through Hole Product overview: 1-776231-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 17A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 17A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776231-1 can be used for catalog matching and distributor lookup.

35 Pos Rectangular Header, 17A, 250V, Gold, Through Hole Product overview: 1-776231-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 17A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 17A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-776231-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header Assy, 35 Pos Vertical Rohs Compliant Amp - Te Connectivity - 10H3592 - Newark, An Avnet Company
Chicago, IL, United States
Header Assy, 35 Pos Vertical Rohs Compliant Amp - Te Connectivity
10H3592
Header Assy, 35 Pos Vertical Rohs Compliant Amp - Te Connectivity 10H3592
HEADER ASSY, 35 POS VERTICAL ROHS COMPLIANT: YES

HEADER ASSY, 35 POS VERTICAL ROHS COMPLIANT: YES

Supplier's Site
Connector, Rectnglr, Header, 35Pos, Pcb; No. Of Contacts Amp - Te Connectivity - 43AC9716 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectnglr, Header, 35Pos, Pcb; No. Of Contacts Amp - Te Connectivity
43AC9716
Connector, Rectnglr, Header, 35Pos, Pcb; No. Of Contacts Amp - Te Connectivity 43AC9716
CONNECTOR, RECTNGLR, HEADER, 35POS, PCB; No. of Contacts:35Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Header; Contact Gender:Pin; Contact RoHS Compliant: Yes

CONNECTOR, RECTNGLR, HEADER, 35POS, PCB; No. of Contacts:35Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Header; Contact Gender:Pin; Contact RoHS Compliant: Yes

Supplier's Site
Header Assy, 35 Pos Vertical Rohs Compliant Te Connectivity - 79AH8427 - Newark, An Avnet Company
Chicago, IL, United States
Header Assy, 35 Pos Vertical Rohs Compliant Te Connectivity
79AH8427
Header Assy, 35 Pos Vertical Rohs Compliant Te Connectivity 79AH8427
HEADER ASSY, 35 POS VERTICAL ROHS COMPLIANT: YES

HEADER ASSY, 35 POS VERTICAL ROHS COMPLIANT: YES

Supplier's Site
AMPSEAL Series PCB Headers - 1-776231-1 - LADD Distribution
Kettering, OH, USA
AMPSEAL Series PCB Headers
1-776231-1
AMPSEAL Series PCB Headers 1-776231-1
PCB Header

PCB Header

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LADD Distribution
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-776231-1 A104915-ND 7181478 7181478P 316-1-776231-1 10H3592 43AC9716 1-776231-1
Product Name Automotive Headers Headers, Male Pins Automotive Connectors Automotive Connectors Through-Hole 17A 250V Electronic Connector Header Assy, 35 Pos Vertical Rohs Compliant Amp - Te Connectivity Connector, Rectnglr, Header, 35Pos, Pcb; No. Of Contacts Amp - Te Connectivity AMPSEAL Series PCB Headers
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector; Wire to Board Connector Automotive Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Through Hole - Solder Solder Solder Solder Through Hole
Mounting Board Mount Panel Mount, Through Hole Through hole PCB Mount
Current Rating 17.0 amps 17.0 amps 17.0 amps
Unlock Full Specs
to access all available technical data