PIN HEADER, 6 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34C6900 |
| Product Name | Pin Header, 6 Position, 5.08Mm; Gender Weidmuller |
| Geometry | Right Angle |