TE Connectivity Combo Jacks 1775855-3

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 4, 8 Number of PCB Ground Tabs : 4 Number of Positions : 4, 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, 1 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.5 MM , 2 MM , 1.02 MM  [.09 INCH , .04 INCH , .07 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -55 - 85 DEGC  [-40 - 185 DEGF , -67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 4, 8 Number of PCB Ground Tabs : 4 Number of Positions : 4, 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, 1 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.5 MM , 2 MM , 1.02 MM  [.09 INCH , .04 INCH , .07 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -55 - 85 DEGC  [-40 - 185 DEGF , -67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo Jacks - 1775855-3 - TE Connectivity
Berwyn, PA, United States
Combo Jacks
1775855-3
Combo Jacks 1775855-3
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 4, 8 Number of PCB Ground Tabs : 4 Number of Positions : 4, 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, 1 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.5 MM , 2 MM , 1.02 MM  [.09 INCH , .04 INCH , .07 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -55 - 85 DEGC  [-40 - 185 DEGF , -67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Brass
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Stacked
  • Number of Loaded Positions : 4, 8
  • Number of PCB Ground Tabs : 4
  • Number of Positions : 4, 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 2 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5, 1
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM , 2 MM , 1.02 MM  [.09 INCH , .04 INCH , .07 INCH ]
  • Housing Color : Black
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Connectors & Connector Components Type : Connector
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 over Single USB
  • Modular Jacks & Plugs Products : Combo Jacks

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC , -55 - 85 DEGC  [-40 - 185 DEGF , -67 - 185 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1775855-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1775855-3
Modular Connectors / Ethernet Connectors 1775855-3
Modular Jack RJ45 stacked over USB

Modular Jack RJ45 stacked over USB

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 17-1775855-3-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
17-1775855-3-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 17-1775855-3-ND
MODULAR JACK RJ45 STACKED OVER U

MODULAR JACK RJ45 STACKED OVER U

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 1775855-3 1775855-3 17-1775855-3-ND
Product Name Combo Jacks Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack with USB A
Unlock Full Specs
to access all available technical data

Similar Products

SDL Connectors - 1-1761195-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Board Mount
Current Rating 1.5 amps
View Details
5 suppliers
RJ45 Connectors - 133041-E - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount, Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 102159-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Hard Metric, Standard - 2684-044579-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details