TE Connectivity PCB Headers 1-770875-0

Description
TE Connectivity 1-770875-0 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 1-770875-0 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1641875 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1641875
PCB Headers 1641875
TE Connectivity 1-770875-0 PCB Header

TE Connectivity 1-770875-0 PCB Header

Supplier's Site
PCB Headers - 7099956P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7099956P
PCB Headers 7099956P
TE Connectivity 1-770875-0 PCB Header

TE Connectivity 1-770875-0 PCB Header

Supplier's Site
PCB Headers - 7099956 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7099956
PCB Headers 7099956
TE Connectivity 1-770875-0 PCB Header

TE Connectivity 1-770875-0 PCB Header

Supplier's Site
Headers, Male Pins - A32589-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A32589-ND
Headers, Male Pins A32589-ND
"Connector Header Through Hole 6 position 0.163"" (4.14mm)"

"Connector Header Through Hole 6 position 0.163"" (4.14mm)"

Buy Now Datasheet
Plug & Socket Connector, Header, 6 Position, 4.14Mm; Connector Systems Amp - Te Connectivity - 52K3366 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 6 Position, 4.14Mm; Connector Systems Amp - Te Connectivity
52K3366
Plug & Socket Connector, Header, 6 Position, 4.14Mm; Connector Systems Amp - Te Connectivity 52K3366
PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 4.14MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
06P Mini Umnl Hdr Assy Sn Amp - Te Connectivity - 41AJ1290 - Newark, An Avnet Company
Chicago, IL, United States
06P Mini Umnl Hdr Assy Sn Amp - Te Connectivity
41AJ1290
06P Mini Umnl Hdr Assy Sn Amp - Te Connectivity 41AJ1290
06P MINI UMNL HDR ASSY SN

06P MINI UMNL HDR ASSY SN

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1641875 7099956P A32589-ND 52K3366 41AJ1290
Product Name PCB Headers PCB Headers Headers, Male Pins Plug & Socket Connector, Header, 6 Position, 4.14Mm; Connector Systems Amp - Te Connectivity 06P Mini Umnl Hdr Assy Sn Amp - Te Connectivity
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Straight; Straight Straight
Termination Solder Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29869-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details