The Connector, Header, 12Pos, 4.14Mm from the Mini-Universal MATE-N-LOK series by TE Connectivity is designed for wire-to-board applications. It features a 4.14 mm centerline spacing and accommodates up to 12 contacts in a three-row configuration. The connector supports a maximum current rating of 9.5 Amps per line and is rated for 600 Volts AC/DC. It is compatible with wire sizes ranging from 30 AWG to 16 AWG, with a maximum insulation diameter of 3.20 mm. The product is RoHS compliant and suitable for various applications, including household appliances, medical equipment, and industrial controls. The through-hole termination type ensures secure mounting on printed circuit boards.
12 Pos Power Connector, 9.5A, 600V, Straight, Thru-Hole, Tin Product overview: 1-770186-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770186-0 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 12 position 0.163"" (4.14mm)"
CONNECTOR, HEADER, 12POS, 4.14MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-1-770186-0 | A32465-ND | 87K2925 |
| Product Name | 9.5A 600V Electronic Connector | Headers, Male Pins | Connector, Header, 12Pos, 4.14Mm; Connector Systems Amp - Te Connectivity |
| Termination | Solder | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 9.5 amps |