"Connector Header Through Hole, Right Angle 12 position 0.200"" (5.08mm)"
DYNAMIC 3500 HDR ASSY 12P
CONN HEADER R/A 12POS 5.08MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29847-ND | 17R5268 | 177555-5 |
| Product Name | Headers, Male Pins | Dynamic 3500 Hdr Assy 12P Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 600 volts | 600 volts |