TE Connectivity PCB Headers 1-770966-1

Description
TE Connectivity 1-770966-1 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 1-770966-1 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7099906 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7099906
PCB Headers 7099906
TE Connectivity 1-770966-1 PCB Header

TE Connectivity 1-770966-1 PCB Header

Supplier's Site
PCB Headers - 7099906P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7099906P
PCB Headers 7099906P
TE Connectivity 1-770966-1 PCB Header

TE Connectivity 1-770966-1 PCB Header

Supplier's Site
PCB Headers - 1735417 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1735417
PCB Headers 1735417
TE Connectivity 1-770966-1 PCB Header

TE Connectivity 1-770966-1 PCB Header

Supplier's Site
Headers, Male Pins - A32472-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A32472-ND
Headers, Male Pins A32472-ND
"Connector Header Through Hole, Right Angle 2 position 0.163"" (4.14mm)"

"Connector Header Through Hole, Right Angle 2 position 0.163"" (4.14mm)"

Buy Now Datasheet
Connectors - 1-770966-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1-770966-1
Connectors 1-770966-1
02P MINI UMNL R/A HDR ASSY AU

02P MINI UMNL R/A HDR ASSY AU

Buy Now
Singapore, Singapore
9.5A 600V Electronic Connector
316-1-770966-1
9.5A 600V Electronic Connector 316-1-770966-1
2 Pos Power Connector, 9.5A, 600V, Gold, Right Angle, Wire-to-Board Product overview: 1-770966-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770966-1 can be used for catalog matching and distributor lookup.

2 Pos Power Connector, 9.5A, 600V, Gold, Right Angle, Wire-to-Board Product overview: 1-770966-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-770966-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Plug & Socket Connector, Plug, 2 Position, 4.14Mm; Connector Systems Amp - Te Connectivity - 52K3374 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position, 4.14Mm; Connector Systems Amp - Te Connectivity
52K3374
Plug & Socket Connector, Plug, 2 Position, 4.14Mm; Connector Systems Amp - Te Connectivity 52K3374
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 4.14MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7099906 7099906P A32472-ND 1-770966-1 316-1-770966-1 52K3374
Product Name PCB Headers PCB Headers Headers, Male Pins Connectors 9.5A 600V Electronic Connector Plug & Socket Connector, Plug, 2 Position, 4.14Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Right Angle; Right angle Right Angle
Termination Solder Solder Through Hole Right Angle
Mounting Through hole Through Hole, Right Angle
Unlock Full Specs
to access all available technical data