"2 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole"
TERM BLK 2P SIDE ENT 10.16MM PCB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-5761-ND | 1773976 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screw - Rising Cage Clamp | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 10.16 mm (0.4000 inch) | |
| Contact Size (AWG) | 6 to 20 AWG | 6 to 20 AWG |