PHOENIX CONTACT USA Headers, Plugs and Sockets 1777154

Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-5880-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-5880-ND
Headers, Plugs and Sockets 277-5880-ND
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"

"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"

Buy Now Datasheet
Singapore, Singapore
12A 250V Electronic Connector
370-1777154
12A 250V Electronic Connector 370-1777154
10 Pos 5.08mm Pitch Straight Header, 12A, 250V, Thru-Hole Product overview: 1777154 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1777154 can be used for catalog matching and distributor lookup.

10 Pos 5.08mm Pitch Straight Header, 12A, 250V, Thru-Hole Product overview: 1777154 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1777154 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332168-1777154 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332168-1777154
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332168-1777154
Manufacturer: Phoenix Contact Win Source Part Number: 1332168-1777154 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 12A Voltage - IEC: 630 V Current - UL: 12 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Features: Mating and Mounting Flange Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Through Hole Insulation Height: 0.472" (12.00mm) Contact Tail Length: 0.154" (3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 1777154-ND,MSTBV 2,5/10-GF-5,08,277-5 880,MSTBV2,5/10-GF-5 ,08

Manufacturer: Phoenix Contact
Win Source Part Number: 1332168-1777154
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 10
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: Vertical
Termination Style: Solder
Current - IEC: 12A
Voltage - IEC: 630 V
Current - UL: 12 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Features: Mating and Mounting Flange
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Through Hole
Insulation Height: 0.472" (12.00mm)
Contact Tail Length: 0.154" (3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 1777154-ND,MSTBV 2,5/10-GF-5,08,277-5880,MSTBV2,5/10-GF-5,08

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 277-5880-ND 370-1777154 1332168-1777154
Product Name Headers, Plugs and Sockets 12A 250V Electronic Connector Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Connector Type Header Connector
Mounting Through Hole Through Hole
Current Rating 12.0 amps 12.0 amps
Contact Pitch 5.08 mm (0.2000 inch)
Unlock Full Specs
to access all available technical data