TE Connectivity Header 1-770971-0

Description
.163"" Centerline, 600 V, 9.5 A max. Header
Request a Quote Datasheet
Description
.163"" Centerline, 600 V, 9.5 A max. Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header - 1-770971-0 - Richardson RFPD
Downers Grove, IL, United States
.163"" Centerline, 600 V, 9.5 A max. Header

.163"" Centerline, 600 V, 9.5 A max. Header

Supplier's Site
Headers, Male Pins - A32479-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A32479-ND
Headers, Male Pins A32479-ND
"Connector Header Through Hole, Right Angle 10 position 0.163"" (4.14mm)"

"Connector Header Through Hole, Right Angle 10 position 0.163"" (4.14mm)"

Buy Now Datasheet
Plug & Socket Connector, Plug, 10 Position, 4.14Mm; No. Of Contacts Amp - Te Connectivity - 52K3383 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 10 Position, 4.14Mm; No. Of Contacts Amp - Te Connectivity
52K3383
Plug & Socket Connector, Plug, 10 Position, 4.14Mm; No. Of Contacts Amp - Te Connectivity 52K3383
PLUG & SOCKET CONNECTOR, PLUG, 10 POSITION, 4.14MM; No. of Contacts:10Contacts; Product Range:Mini Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:4.14mm RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 10 POSITION, 4.14MM; No. of Contacts:10Contacts; Product Range:Mini Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:4.14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 1-770971-0 A32479-ND 52K3383
Product Name Header Headers, Male Pins Plug & Socket Connector, Plug, 10 Position, 4.14Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Header Connector Header Connector; Header
Termination Through-Hole Through Hole Right Angle
Mounting PCB Through Hole, Right Angle PCB Mount
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data