TE Connectivity Automotive Headers 1-776228-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-776228-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-776228-1
Automotive Headers 1-776228-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 23
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 17
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-1-776228-1
Automotive Electronic Connector 2026-1-776228-1
Automotive Connectors HEADER ASSY 23 POS Product overview: 1-776228-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-776228-1 can be used for catalog matching and distributor lookup.

Automotive Connectors HEADER ASSY 23 POS Product overview: 1-776228-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-776228-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A105199-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A105199-ND
Headers, Male Pins A105199-ND
"Connector Header Panel Mount, Through Hole 23 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole 23 position 0.157"" (4.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors - 7266910P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266910P
Automotive Connectors 7266910P
TE Connectivity 1-776228-1

TE Connectivity 1-776228-1

Supplier's Site
Automotive Connectors - 7266910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266910
Automotive Connectors 7266910
TE Connectivity 1-776228-1

TE Connectivity 1-776228-1

Supplier's Site
AMPSEAL Series PCB Headers - 1-776228-1 - LADD Distribution
Kettering, OH, USA
AMPSEAL Series PCB Headers
1-776228-1
AMPSEAL Series PCB Headers 1-776228-1
PCB Header

PCB Header

Supplier's Site Datasheet
Automotive Conn, 23Pos, Plug, 17A, 250V; Product Range Amp - Te Connectivity - 17AH9712 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 23Pos, Plug, 17A, 250V; Product Range Amp - Te Connectivity
17AH9712
Automotive Conn, 23Pos, Plug, 17A, 250V; Product Range Amp - Te Connectivity 17AH9712
AUTOMOTIVE CONN, 23POS, PLUG, 17A, 250V; Product Range:AMPSEAL Series; Automotive Connector Shell Style:Panel Mount Plug; No. of Contacts:23Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

AUTOMOTIVE CONN, 23POS, PLUG, 17A, 250V; Product Range:AMPSEAL Series; Automotive Connector Shell Style:Panel Mount Plug; No. of Contacts:23Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. LADD Distribution Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-776228-1 2026-1-776228-1 A105199-ND 1-776228-1 7266910P 7266910 1-776228-1 17AH9712
Product Name Automotive Headers Automotive Electronic Connector Headers, Male Pins Automotive Connectors Automotive Connectors AMPSEAL Series PCB Headers Automotive Conn, 23Pos, Plug, 17A, 250V; Product Range Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Header Automotive Connector Automotive Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Automotive Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Panel Mount, Through Hole Panel mount
Current Rating 17.0 amps 17.0 amps 17.0 amps
Unlock Full Specs
to access all available technical data