TE Connectivity Headers, Male Pins 1775470-5

Description
"Connector Header Surface Mount 5 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 5 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A100055CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A100055CT-ND
Headers, Male Pins A100055CT-ND
"Connector Header Surface Mount 5 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 5 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - A100055DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A100055DKR-ND
Headers, Male Pins A100055DKR-ND
"Connector Header Surface Mount 5 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 5 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - A100055TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A100055TR-ND
Headers, Male Pins A100055TR-ND
"Connector Header Surface Mount 5 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 5 position 0.079"" (2.00mm)"

Buy Now Datasheet
Hpi Conn., 2.0Mm, V/t, Smt, 5P, 80U
Chicago, IL, United States
Hpi Conn., 2.0Mm, V/t, Smt, 5P, 80U" Te Connectivity
21R5553
Hpi Conn., 2.0Mm, V/t, Smt, 5P, 80U" Te Connectivity 21R5553
HPI CONN., 2.0MM, V/T, SMT, 5P, 80U"

HPI CONN., 2.0MM, V/T, SMT, 5P, 80U"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A100055CT-ND 21R5553
Product Name Headers, Male Pins Hpi Conn., 2.0Mm, V/t, Smt, 5P, 80U" Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
PCB Connectors - NCN-FL4G-M - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Ethernet Connectors - 3316392 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details