8 Pos 5.08mm RA Solder Header, 12A, 250V Product overview: 1776566 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1776566 can be used for catalog matching and distributor lookup.
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 8POS 90DEG 5.08MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1776566 | 277-5831-ND | 1776566 | 14X7574 |
| Product Name | 12A 250V Electronic Connector | Headers, Plugs and Sockets | Headers, Plugs and Sockets | Mstb 2 5/ 8-Gf-5 08 Phoenix Contact |
| Termination | Solder | |||
| Voltage Rating | 250 volts | 300 volts | ||
| Current Rating | 12.0 amps | 12.0 amps | 15.0 amps | |
| Connector Type | Header Connector |