NationSkander California Corporation Datasheets for Ball Bearings

Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
1/8" Flanged SLot Car Axle Bearings. These Bearings are the same like the one used in dentists handpiece. The quality is ABEC-7, you will get 2 Pairs (4 bearings) 1/8...
1/8" Slot Car Axle Flanged shielded Ball Bearing, Bearing size is 1/8" x 1/4", bearing is made from Chrome Steel, each bearing has 2 metal shields to protect the bearing...
1/8" Slot Car Axle Flanged Shielded Ball Bearings, size is 1/8" x 1/4", bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from...
10 Ball Bearing 6000ZZ, the 6000ZZ inner diameter is 10mm, the 6000ZZ outer diameter is 26mm and the 6000ZZ width is 8mm, 6000ZZ is a popular size that could be...
10 Ball Bearings (MR84ZZ), the inner diameter is 4, outer diameter is 8 and the width is 3, this is a popular size that could be used in many applications,...
10 Ball Bearings 1607ZZ, the inner diameter is .43748, outer diameter is .90626 and the width is .31252 inch, this is a popular size that could be used in many...
10 Ball Bearings 3mm x 7mm x 3mm, the inner diameter is 3 mm, outer diameter is 7 mm and the width is 3mm, this is a popular size that...
10 Ball Bearings 5x11, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect...
10 Ball Bearings 6mm x 12mm x 4mm for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that...
10 Ball Bearings MR117ZZ, the inner diameter is 7, outer diameter is 11 and the width is 3, this is a popular size that could be used in many applications,...
10 Ball Bearings MR128ZZ, the inner diameter is 8, outer diameter is 12 and the width is 3.5, this is a popular size that could be used in many applications,...
10 Ball Bearings MR148ZZ, the inner diameter is 8, outer diameter is 14 and the width is 4, this is a popular size that could be used in many applications,...
10 Ball Bearings MR63ZZ, the inner diameter is 3mm, outer diameter is 6mm and the width is 2.5mm, this is a popular size that could be used in many applications,...
10 Ball Bearings MR83ZZ, the inner diameter is 3, outer diameter is 8 and the width is 3, this is a popular size that could be used in many applications,...
10 Bearing R188ZZ Shielded Bearings, the inner diameter is 1/4", outer diameter is 1/2" and the width is 3/16", this is a popular size that could be used in many...
10 Bearings 3 mm Axle Flanged Ball Bearings, size is 3 mm X 6 mm X 2.5 mm, metal shielded bearings, bearings are made off Chrome Steel, each bearing has...
10 Bearings 5mm x 11mm Tamiya Traxxas Ball Bearings, this is a popular size that could be used in many Vintage Radio Control Cars and trucks, Bearings are made of...
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks like Traxxas and Tamiya, Bearings are made...
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size...
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size...
10 Double Shielded Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 16mm x 6mm. Bearings are made of...
10 Flanged Ball Bearings F688-2RS, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. each F688-2RS bearing is...
10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 12mm x 4mm. Bearings are made of Chrome...
10 Flanged Bearings 5mm x 10mm x 4mm, this is a popular size that could be used in many applications. Bearings are made of Chrome Steel, each bearing has 2...
10 MF106ZZ Flanged Ball Bearings, this is a popular size that could be used in many applications that uses this size 6mm x 10mm x 3mm. Bearings are made of...
10 MF84ZZ Flanged Bearings, this is a popular size that could be used in many applications that uses this size 4mm x 8mm x 3mm. Bearings are made of Chrome...
10 R155ZZ Shielded Bearings, R155ZZ inner diameter is 5/32", R155ZZ outer diameter is 5/16" and the R155ZZ width is 1/8", R155ZZ is a popular size that could be used in...
10 R156ZZ Shielded Ball Bearings, R156ZZ inner diameter is 3/16", R156ZZ outer diameter is 5/16" and the R156ZZ width is 1/8", R156ZZ is a popular size that could be used...
10 Shielded Ball Bearings R166ZZ, the inner diameter is 3/16", outer diameter is 3/8" and the width is 2/16", this is a popular size that could be used in many...
1000 608ZZ Wholesale Priced Ball Bearings. 608ZZ is a popular size that is used for Skateboards, in-line skate, roller blade and even scooters. each bearing has 2 metal shields to...
1602ZZ Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 11/16" and the width is 1/4", this is a popular size that could be used in many applications,...
1604ZZ Shielded Ball Bearings, the inner diameter is 3/8", outer diameter is 7/8" and the width is 9/32" inch, this is a popular size that could be used in many...
1616ZZ Shielded Ball Bearings, the inner diameter is 1/2", outer diameter is 1 1/8" and the width is 3/8" inch, this is a popular size that could be used in...
1621ZZ Shielded Ball Bearings, the inner diameter is 1/2", outer diameter is 1 3/8" and the width is 7/16", this is a popular size that could be used in many...
1622ZZ Shielded Ball Bearings, the inner diameter is 9/16", outer diameter is 1 3/8" and the width is 7/16", this is a popular size that could be used in many...
1623ZZ Shielded Ball Bearings, the inner diameter is 5/8", outer diameter is 1 3/8" and the width is 7/16", this is a popular size that could be used in many...
19mm Cam Follower Needle Roller Bearings, inner diameter is 8mm, outer diameter is 19mm and the length is 32mm.Thread standard is M8x1.2, the size is 8 x 19 x 32...
2 bearings for use in the Yamaha 4 X 4 front knuckle bearings. Fits WOLVERINE 350, BIG BEAR 400, KODIAK 400 AND GRIZZLY 600. each bearing are Double Shield. Bearings...
2 Stainless Steel Ball Bearings with Ceramic Balls , it is a popular size that could be used in many application that uses this size 5mm x 11mm x 4mm.
2 Stainless Steel Ball Bearings with Ceramic Balls , this is a popular size that could be used in many application that uses this size 4mm x 8mm x 3mm.
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 5mm x 12mm x 4mm.Thrust bearings are known to high...
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 6mm x 12mm x 4.5mm. Thrust bearings are known to...
2 x 6 x 2.5 Shielded Ball Bearings, the inner diameter is 2mm, outer diameter is 6mm and the width is 2.5mm. Item: 2 x 6 x 2.5 Ball Bearings...
2.3x6x2.5 Ball Bearing, this is a popular size that could be used in many application that uses this size 2.3mm x 6mm x 2.5mm. Bearing is made of Chrome Steel.
2.5x6x2.6 Flanged Ball Bearing, this is a popular size that could be used in many application that uses this size 2.5mm x 6mm x 2.6mm. Item: 2.5x6x2.6 Flanged Ball Bearing...
3.05 x 7 x 3 flanged ball bearing, inner diameter is 3.05mm, outer diameter is 7mm and width is 3mm, Bearing is metal shielded from both sides. Item: 3.05 x...
3.5x7x2.5 Ball Bearing, this is a popular size that could be used in many application that uses this size 3.5mm x 7mm x 2.5mm. Bearing is made of Chrome Steel.
3mm Axle Flanged Ball Bearing, size is 3mm x 6mm x 2.5mm, bearing is made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust...
4 Female Rod Ends PHS14, 2 right hand and 2 left hand Work with 14 mm Shafts (0.55" inch), the inner diameter is 14 mm and the internal thread size...
4 Male Rod Ends POS8, 2 right hand and 2 left hand Work with 8mm Shafts (0.3150" inch), the inner diameter is 8mm, thread size is M8x1.25, Here is the...
4 Pieces Female Rod End PHS-10 work with 10 mm Shafts (0.3937"), bearings are 2 left hand and 2 right hand, inner diameter is 10mm, the internal thread size is...
4 Pieces Female Rod End PHS-16 Work with 16mm Shafts, bearings are 2 left hand and 2 right hand, inner diameter is 16mm, the internal thread size is M16x1, Here...
4 Pieces Female Rod End PHS-8 work with 8 mm Shafts (0.315"), bearings are 2 left hand and 2 right hand, inner diameter is 8mm, the internal thread size is...
4 Pieces LME12UU Linear Motion Ball Bushing works with a 12 mm Shafts, Size is 12mmx 22mmx 32mm, the inner Diameter is 12mm, the outer Diameter is 22mm and the...
4 Pieces LME12UUAJ Linear Motion Ball Bushing work with a 12 mm Shafts, Size is 12mmx 22mmx 32mm, the Inner Diameter is 12mm, the Outer Diameter is 22mm and the...
4 Pieces LME20UU Linear Motion Ball Bushing works with a 20 mm Shafts, Size is 20mmx 32mmx 45mm, the Inner Diameter is 20mm and the Outer Diameter is 32mm.Bearings have...
4 Pieces LME20UU Linear Motion Ball Bushing works with a 20 mm Shafts, Size is 20mmx 32mmx 45mm, the inner Diameter is 20mm, the outer Diameter is 32mm and the...
4 Pieces Male Rod End POS-12 Work with 12mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 12mm, thread size is M12x1.75, Here is the...
4 Pieces Male Rod End POS-20 Work with 20mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 20mm, thread size is M20x1.5, Here is the...
4 Pieces Male Rod End POS-6 Work with 6mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 6mm, thread size is M6x1, Here is the...
4.8 x 10 x 4 flanged ball bearing, inner diameter is 4.8mm, outer diameter is 10mm and width is 4mm, Bearing is metal shielded from both sides. Item: Flanged Double...
5mm x 11mm x 4mm Ball Bearings, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 metal...
6.3 x 12 x 3 Open ball bearing, this is a popular size that could be used in many RC Cars and Trucks. Bearing is made of Chrome Steel. Item:...
6.35x13.716x6.35 Ball Bearing, this is a popular size that could be used in many application that uses this size 6.35mm x 13.716mm x 6.35mm. Bearing is made of Chrome Steel...
6000 Nachi Bearing, Made in Japan, the 6000 inner diameter is 10mm, the 6000 outer diameter is 26mm, 6000 width is 8mm. Item: 6000 Nachi Ball Bearing Type: Nachi Deep...
6000-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6000-2NSE, the 6000-2NSE inner diameter is 10mm, the 6000-2NSE outer diameter is 26mm, 6000-2NSE width is 8mm. Item:...
6000-2RSNR Sealed Snap Ring Ball Bearing, the inner diameter is 10mm, outer diameter is 26mm and the width is 8mm, bearing has 2 Rubber Seals to protect the bearing from...
6000NR Nachi Bearing, Made in Japan, with a Snap Ring, the 6000NR inner diameter is 10mm, the 6000NR outer diameter is 26mm, 6000NR width is 8mm. Item: 6000NR Nachi Ball...
6000ZZE Nachi Bearing, Made in Japan, here are the dimensions of the 6000ZZE, the 6000ZZE inner diameter is 10mm, the 6000ZZE outer diameter is 26mm, 6000ZZE width is 8mm. Item:...
6001 Nachi Bearing, Made in Japan, the 6001 inner diameter is 12mm, the 6001 outer diameter is 28mm, the 6001 width is 8mm. Item: 6001 Nachi Ball Bearing Type: Nachi...
6001-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6001-2NSE, the 6001-2NSE inner diameter is 12mm, the 6001-2NSE outer diameter is 28mm, 6001-2NSE width is 8mm. Item:...
6002 Nachi Bearing, Made in Japan, the 6002 inner diameter is 15mm, the 6002 outer diameter is 32mm, the 6002 width is 9mm. Item: 6002 Nachi Ball Bearing Type: Nachi...
6002-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6002-2NSE, the 6002-2NSE inner diameter is 15mm, the 6002-2NSE outer diameter is 32mm, 6002-2NSE width is 9mm. Item:...
6002NR Nachi Bearing with a Snap Ring, Made in Japan. the 6002NR inner diameter is 15mm, the 6002NR outer diameter is 32mm, 6002NR width is 9mm. Item: 6002NR Nachi Ball...
6002ZZE Shielded Nachi Bearing, the 6002ZZE inner diameter is 15mm, the 6002ZZE outer diameter is 32mm, 6002ZZE width is 9mm. Item: 6002ZZE Ball Bearing Type: Nachi Deep groove Ball Bearing...
6002ZZENR Nachi Bearing, Made in Japan, with a Snap Ring, inner diameter is 15mm, outer diameter is 32mm and width is 9mm. Item: 6002ZZENR Nachi Ball Bearing Type: Nachi Deep...
6003 Nachi Bearing, Made in Japan, here are the dimensions of the 6003, the 6003 inner diameter is 17mm, the 6003 outer diameter is 35mm and the 6003 width is...
6003-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6003-2NSE, the 6003-2NSE inner diameter is 17mm, the 6003-2NSE outer diameter is 35mm, 6003-2NSE width is 10mm. Item:...
6003ZZE Nachi Bearing, the 6003ZZE inner diameter is 17mm, the 6003ZZE outer diameter is 35mm, 6003ZZE width is 10mm. Item: 6003ZZE Ball Bearing Type: Nachi Deep groove Ball Bearing Closures:...
6004 Nachi Bearing, Made in Japan, the 6004 inner diameter is 20mm, the 6004 outer diameter is 42mm and the 6004 width is 12mm. Item: 6004 Nachi Ball Bearing Type:...
6004-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6004-2NSE, the 6004-2NSE inner diameter is 20mm, the 6004-2NSE outer diameter is 42mm, 6004-2NSE width is 12mm. Item:...
6004ZZE Shielded Nachi Bearing, the 6004ZZE inner diameter is 20mm, the 6004ZZE outer diameter is 42mm, 6004ZZE width is 12mm. Item: 6004ZZE Ball Bearing Type: Nachi Deep groove Ball Bearing...
6006ZZENR Nachi Bearing with a Snap Ring, the 6006ZZENR inner diameter is 30mm, the 6006ZZENR outer diameter is 55mm, 6006ZZENR width is 13mm. Item: 6006ZZENR Nachi Ball Bearing Type: Nachi...
6007ZZE Nachi Bearing, the 6007ZZE inner diameter is 35mm, the 6007ZZE outer diameter is 62mm, 6007ZZE width is 14mm. Item: 6007ZZE Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing...
6007ZZENR Nachi Bearing with a Snap Ring, the 6007ZZENR inner diameter is 35mm, the 6007ZZENR outer diameter is 62mm, 6007ZZENR width is 14mm. Item: 6007ZZENR Nachi Ball Bearing Type: Nachi...
6018-2RS Sealed Ball Bearing, 6018-2RS bearings is made of Chrome Steel, 6018-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6018-2RS is self...
6200 Nachi Bearing, Made in Japan, the 6200 inner diameter is 10mm, the 6200 outer diameter is 30mm and the 6200 width is 9mm. Item: 6200 Nachi Ball Bearing Type:...
6200-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6200-2NSE, the 6200-2NSE inner diameter is 10mm, the 6200-2NSE outer diameter is 30mm, 6200-2NSE width is 9mm. Item:...
6200-2RS Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 30mm and the width is 9mm, this is a popular size that could be used in many...
6200NR Nachi Bearing with a Snap Ring, Made in Japan. inner diameter is 10mm, outer diameter is 30mm and width is 9mm. Item: 6200NR Nachi Ball Bearing Type: Nachi Deep...
6201 Nachi Bearing, Made in Japan, the 6201 inner diameter is 12mm, the 6201 outer diameter is 32mm and the 6201 width is 10mm. Item: 6201 Nachi Ball Bearing Type:...
6201-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6201-2NSE, the 6201-2NSE inner diameter is 12mm, the 6201-2NSE outer diameter is 32mm, 6201-2NSE width is 10mm. Item:...
6201-2NSENR Nachi Bearing with a Snap Ring, the 6201-2NSENR inner diameter is 12mm, the 6201-2NSENR outer diameter is 32mm, the 6201-2NSENR width is 10mm. Item: 6201-2NSENR Nachi Ball Bearing Type:...
6201-2RS Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 32mm and the width is 10mm, this is a popular size that could be used in many...
6201ZZE Nachi Bearing, the 6201ZZE inner diameter is 12mm, the 6201ZZE outer diameter is 32mm, 6201ZZE width is 10mm. Item: 6201ZZE Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing...
6201ZZENR Nachi Bearing with a Snap Ring, the 6201ZZENR inner diameter is 12mm, the 6201ZZENR outer diameter is 32mm, 6201ZZENR width is 10mm. Item: 6201ZZENR Nachi Ball Bearing Type: Nachi...
6202 Nachi Bearing, Made in Japan, the 6202 inner diameter is 15mm, the 6202 outer diameter is 35mm and the 6202 width is 11mm. Item: 6202 Nachi Ball Bearing Type:...
6202-10 2RS Sealed Ball Bearings, bearings are made from Chrome Steel, each bearing has 2 Rubber Shield to protect the bearing from dust or any possible contamination, these are self...
6202-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6202-2NSE, the 6202-2NSE inner diameter is 15mm, the 6202-2NSE outer diameter is 35mm, 6202-2NSE width is 11mm. Item:...
6202-2NSENR Nachi Bearing with a Snap Ring, the 6202-2NSENR inner diameter is 15mm, the 6202-2NSENR outer diameter is 35mm, the 6202-2NSENR width is 11mm. Item: 6202-2NSENR Nachi Ball Bearing Type:...
6202-2RS Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 35mm and the width is 11mm, Bearing is made of Ceramic. Item: 6202-2RS Ball Bearing Type: Full...
6202-8 2RS Sealed Ball Bearings, bearings are made from Chrome Steel, each bearing has 2 Rubber Shield to protect the bearing from dust or any possible contamination, these are self...
6202NR Nachi Bearing with a Snap Ring, Made in Japan. the 6202NR inner diameter is 15mm, the 6202NR outer diameter is 35mm, 6202NR width is 11mm. Item: 6202NR Nachi Ball...
6202ZZE Nachi Bearing, the 6202ZZE inner diameter is 15mm, the 6202ZZE outer diameter is 35mm, 6202ZZE width is 11mm. Item: 6202ZZE Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing...
6203 Nachi Bearing, Made in Japan, the 6203 inner diameter is 17mm, the 6203 outer diameter is 40mm and the 6203 width is 12mm. Item: 6203 Nachi Ball Bearing Type:...
6203-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6203-2NSE, the 6203-2NSE inner diameter is 17mm, the 6203-2NSE outer diameter is 40mm, 6203-2NSE width is 12mm. Item:...
6203-2RS Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 40mm and the width is 12mm, this is a popular size that could be used in many...
6203NR Nachi Bearing with a Snap Ring, Made in Japan. the 6203NR inner diameter is 17mm, the 6203NR outer diameter is 40mm, 6203NR width is 12mm. Item: 6203NR Nachi Ball...
6203ZZE Nachi Bearing, the 6203ZZE inner diameter is 17mm, the 6203ZZE outer diameter is 40mm, 6203ZZE width is 12mm. Item: 6203ZZE Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing...
6204 Nachi Bearing, Made in Japan, the 6204 inner diameter is 20mm, the 6204 outer diameter is 47mm and the 6204 width is 14mm. Item: 6204 Nachi Ball Bearing Type:...
6204-2RSNR Ball Bearing with Snap Ring, the inner diameter is 20, outer diameter is 47 and the width is 14, bearing has 2 Rubber Seals to protect the bearing from...
6207ZZE Nachi Bearing, the 6207ZZE inner diameter is 35mm, the 6207ZZE outer diameter is 72mm, 6207ZZE width is 17mm. Item: 6207ZZE Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing...
6208ZZENR Nachi Bearing with a Snap Ring, the 6208ZZENR inner diameter is 40mm, the 6208ZZENR outer diameter is 80mm, 6208ZZENR width is 18mm. Item: 6208ZZENR Nachi Ball Bearing Type: Nachi...
6210ZZE Nachi Bearing, the 6210ZZE inner diameter is 50mm, the 6210ZZE outer diameter is 90mm, 6210ZZE width is 20mm. Item: 6210ZZE Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing...
6211-2RS Sealed Ball Bearing, 6211-2RS bearing is made from Chrome Steel, 6211-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6211-2RS bearing...
6236M Steel Ball Bearing ABEC 1, 6236M bearing is a popular item that could be used in many applications, 6236M bearing is Open, 6236M bearing is Oil Preservative preserved. Item:...
6300 Nachi Bearing, Made in Japan, the 6300 inner diameter is 10mm, the 6300 outer diameter is 35mm and the 6300 width is 11mm. Item: 6300 Nachi Ball Bearing Type:...
6302ZZENR Nachi Bearing with a Snap Ring, the 6302ZZENR inner diameter is 15mm, the 6302ZZENR outer diameter is 42mm, 6302ZZENR width is 13mm. Item: 6302ZZENR Nachi Ball Bearing Type: Nachi...
6305 Open Ball Bearing, 6305 bearing is made of Chrome Steel, inner diameter is 25mm, outer diameter is 62mm and width is 17mm. Item: 6305 Ball Bearing Type: Deep Groove...
6305-2RS Sealed Ball Bearing, 6305-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6305-2RS is self lubricated bearing (bearing is already greased).6305-2RS bearing...
6306ZZENR Nachi Bearing with a Snap Ring, the 6306ZZENR inner diameter is 30mm, the 6306ZZENR outer diameter is 72mm, 6306ZZENR width is 19mm. Item: 6306ZZENR Nachi Ball Bearing Type: Nachi...
6307ZZE Nachi Bearing, the 6307ZZE inner diameter is 35mm, the 6307ZZE outer diameter is 80mm, 6307ZZE width is 21mm. Item: 6307ZZE Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing...
6700ZZ Ball Bearings is used many applications, 6700ZZ bearings is a popular size that could be used in many RC Cars and Trucks or any application that uses this size...
6805-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6805-2RS is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with...
6806-2RS Full Ceramic sealed Ball Bearing, the inner diameter is 30mm, outer diameter is 42mm and the width is 7mm, this is a popular size that could be used in...
6815-2RS Bearing, categorized as slim section, double sealed, radial, deep groove ball bearings, 6815-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 6815-2RS bearing is...
6816-2RS Bearing is double sealed, radial and deep groove ball bearing, 6816-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 6816-2RS bearing is closed with...
6822 Steel Open ABEC 1 Ball Bearing, 6822 bearing is Oil Preservative preserved, inner diameter is 110mm, outer diameter is 140mm and width is 16mm. Item: 6822 Ball Bearing Type:...
692-2RS Sealed Ball Bearing is radial, deep groove ball bearing, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and...
6x10x3 Wheel Ball Bearing, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 6mm x 10mm x...
7 x 22 x 6 Sealed Ball Bearing is radial, deep groove ball bearing, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination,...
7224BMU Nachi Angular Ball Bearing, bearing is 40 Contact Angle, Brass Cage and Flush Ground, Made in Japan, inner diameter is 120mm, outer diameter is 215mm and width is 40mm.
7226BMU Nachi Angular Ball Bearings, bearing is 40 Contact Angle, Brass Cage and Flush Ground, Made in Japan, inner diameter is 130mm, outer diameter is 230mm and width is 40mm.
7228BMU Nachi Angular Ball Bearing, bearing is 40 Contact Angle, Brass Cage and Flush Ground, Made in Japan, inner diameter is 140mm, outer diameter is 250mm and width is 42mm.
7230BMU Nachi Angular Ball Bearing, bearing is 40 Contact Angle, Brass Cage and Flush Ground, Made in Japan. Item: 7230BMU Nachi Ball Bearing Type: Nachi Angular Ball Bearing Radial Clearance:...
7232BMU Nachi Angular Ball Bearing, bearing is 40 Contact Angle, Brass Cage and Flush Ground, Made in Japan, inner diameter is 160mm, outer diameter is 290mm and width is 48mm.
7x19x10 sealed Ball Bearing is radial, deep groove ball bearing, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and...
8 Bearings 608Z made of Carbon Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are...
80 Loose Balls 17/64" , this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 17/64"= 0.2656 inch Material: Chrome...
8mm Bushing Linear Bearing Sliding Unit works with 8mm Shaft/Rails. Item: SC8UU Bearing Type: Linear motion bearing Liner bearing: LM8UU Quantity: One Bearing Dynamic load rating (CN): 274 Static load...
ABEC-7 Ceramic Bearing that fits for most KAVO Dental handpiece, Stainless Steel bearing with solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4).
Aluminium slide unit (with 2 pre-installed 20mm linear ball bushings) Approximate size of the block 95mm Length x 51mm Width x 38mm Height Item: Twin Block Slide unit Type: linear...
Aluminium slide unit has LME16UUOP bearing pre-installedApproxi mate size of the block 1.75" Length x 1.75" Width x 1.25" Height Item: SC16UUOP Bearing Type: Linear bush Bearing Quantity: One Bearing...
Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 2mm X 7mm X 3.5mm. Bearings are made...
Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 12mm x 4mm. Bearing is made...
Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 8mm x 3mm. Bearings are made...
Ball Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 15mm x 5mm. Bearing is made...
Ball Bearing, this is a popular size that could be used in many application that uses this size 2mm x 5.5mm x 2.5mm. Bearings are made of Chrome Steel Bearing...
Ball Bearing, this is a popular size that could be used in many application that uses this size 2mm x 6mm x 2.3mm. Bearings are made of Chrome Steel Bearing...
Ball Bearing, this is a popular size that could be used in many application that uses this size 2mm X 7mm X 3mm. Bearings are made of Chrome Steel Bearing...
Ball Bearing, this is a popular size that could be used in many application that uses this size 3mm x 6mm x 3mm. Bearings are made of Chrome Steel Bearing...
Ball Bearing, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 2.5mm. Bearings are made of Chrome Steel Bearing...
Ball Bearing, this is a popular size that could be used in many application that uses this size 4mm x 8mm x 2.5mm. Bearings are made of Chrome Steel Bearing...
Ball Bearing, this is a popular size that could be used in many application that uses this size 6mm x 13mm x 4.5mm. Bearings are made of Chrome Steel Bearing...
Ball Bearings 6mm x 12mm x 4mm for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses...
bearings kit for use in the Yamaha ATV Raptor front axle, fits model years 1987-2003, Bearings are for both wheels, the kit contains 4 bearings, 2 small and 2 big,...
Complete set Ball Bearings for HPI AVAGE 21/25, Set Contains 21 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings...
Complete set Ball Bearings for Tamiya Clodbuster/Bullhead, Set Contains 20 Bearings. Each bearings has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are...
Complete set Ball Bearings for Tamiya Lunchbox/Grasshopper , Set Contains 10 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings...
Complete set Ball Bearings for Tamiya Stadium Thunder/Blitzer/King Blackfoot, Set Contains 12 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also...
Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 8x12x2.5, Bearings are made of Chrome Steel. Item: Flanged Ball Bearings...
Four LME16UU Linear Motion Ball Bushing work with a 16 mm Shafts, they are marked LME16UU, Size is 16mmx 26mmx 36mm, the Inner Diameter is 16mm, the Outer Diameter is...
Four LME25UU Linear Motion Ball Bushing work with a 25 mm Shafts, they are marked LME25UU, Size is 25mmx 40mmx 58mm. Item: LME25UU Ball Bearings Type: Linear Motion Ball Bushings...
Four LME30UU Linear Motion Ball Bushing works with a 30 mm Shafts, Size is 30mmx 47mmx 68mm, bearings are marked LME30UU.Bearings have Built-in Rubber Seals, the inner Diameter is 30mm,...
High performance rear axle Bearing. Item: RABP138 bearing Type: Go Kart Axle Bearing Non-Contact Seals Racing Oil Fill Riveted Steel Cage Special Ball Clearance Racing Oil Fill Quantity:One Bearing
High performance rear axle Bearing. Item: RABP25 bearing Type: Go Kart Axle Bearing Non-Contact Seals Racing Oil Fill Riveted Steel Cage Special Ball Clearance Racing Oil Fill Quantity:One Bearing
High performance rear axle Bearing. Item: RABP40 bearing Type: Go Kart Axle Bearing Non-Contact Seals Racing Oil Fill Riveted Steel Cage Special Ball Clearance Racing Oil Fill Quantity:One Bearing
High performance rear axle Bearing. Item: RABP45 Bearing Type: Go Kart Axle Bearing Non-Contact Seals Racing Oil Fill Riveted Steel Cage Special Ball Clearance Racing Oil Fill Quantity:One Bearing
High performance rear axle Bearing. Item: RABP50 Bearing Type: Go Kart Axle Bearing Non-Contact Seals Racing Oil Fill Riveted Steel Cage Special Ball Clearance Racing Oil Fill Quantity:One Bearing
High Quality 10 bearings Stainless Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 5mm x 11mm x...
High Quality 10 bearings Stainless Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 5mm x 8mm x...
High Quality 10 bearings Stainless Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 8mm x 12mm x...
High Quality 10 Flanged Ball Bearings , this is a popular size that could be used in many application that uses this size 6 x 13 x 5. each bearing...
High Quality 10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 2mm x 5mm x 2.3mm. Bearings are made...
High quality and Speed Star Handpiece Dental Bearing ABEC-7 Bearing that fits most of the Star Handpiece applications. Bearing is closed from one side and it is Stainless Steel bearing...
High quality/Speed Star Handpiece Dental Bearing ABEC-7 Bearing that fits most of the Star Handpiece applications. Bearing is closed from one side and Stainless Steel bearings with solid SI3N4 Ceramic...
LME12UUAJ adjustable Linear Motion Ball Bushing works with 12mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 12mm, outer Diameter of 22mm and a...
LME40UU Four Linear Motion Ball Bushing work with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Item: LME40UU Bearings Type: Linear...
Loose Ceramic Balls 9/64 inch 3.57mm ZrO2 (zirconium Oxide), this is a popular size that could be used in many Bicycle, Balls are made of Ceramic ZrO2 . Item: Loose...
Lot of R12ZZ Shielded Ball Bearings, R12ZZ is a popular size that could be used in many applications, R12ZZ Bearings are made of Chrome Steel each R12ZZ bearing has 2...
MF85ZZ Flanged Ball Bearings, this is a popular size that could be used in many applications that uses this size 5mm x 8mm x 2.5mm. Bearings are made of Chrome...
MF95ZZ Flanged Shielded Bearings, this is a popular size that could be used in many applications that uses this size 5mm x 9mm x 3mm. Bearings are made of Chrome...
MR52ZZ Shielded Ball Bearings, the inner diameter is 2mm, outer diameter is 5mm and the width is 2.5mm, Bearings are made of Chrome Steel, each bearing has 2 Metal Sheild...
One 5x9x3 bearing, Wheel Ball Bearings 5x9x3 for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses...
One Ball Bearing 6816ZZ, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, these bearing is self lubricated...
One Ball Bearing 6902-2TS , this is a popular size that could be used in many application that uses this size 15mm x 28mm x 7mm. Each bearing has 2...
One Ball Bearing, double sealed, radial, deep groove ball bearings, bearings are made of Stainless Steel, bearing are closed with rubber seals to protect the bearing from dust or any...
One bearing 3/32" Slot Car Axle Flanged shielded Ball Bearing, Bearing size is 3/32" x 3/16", bearing is made from Chrome Steel, each bearing has 2 metal shields to protect...
Open Type Aluminium Pillow Block, it is used with 20mm Shafts. it has LME20UUOP bearing pre-installed Approximate Item: SC20UUOP Bearing Type: Linear bush Bearing Quantity: One Bearing Dynamic load rating...
Pack of 10 6300ZZ Ball Bearings, 6300ZZ inner diameter is 10mm, 6300ZZ outer diameter is 35mm and the 6300ZZ width is 11mm, 6300ZZ is a popular size that could be...
Pack of 10 6700ZZ Ball Bearings, 6700ZZ is a popular size that could be used in many RC Cars and Trucks, 6700ZZ Bearings are made of Chrome Steel, each 6700ZZ...
Pack of 10 R4AZZ Ball Bearings, R4AZZ inner diameter is 1/4", R4AZZ outer diameter is 3/4" and the width of R4AZZ is 9/32", this is a popular size that could...
Pack of 10 R4ZZ Ball Bearings, R4ZZ the inner diameter is 1/4", R4ZZ outer diameter is 5/8" and the R4ZZ width is 0.196", R4ZZ is a popular size that could...
R1038ZZ Shielded Ball Bearings, this is a popular size that could be used in many applications that uses this size 3/8" x 5/8" x 5/32" inch. Bearings are made of...
R10ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, Bearing is made of Chrome Steel, each bearing has 2 metal shields to protect...
R10ZZ Shielded Ball Bearings, the inner diameter is 5/8", outer diameter is 1 3/8" and the width is 11/32", this is a popular size that could be used in many...
R133ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 3/32" inch, outer diameter is 3/16" inch and the width...
R144ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 1/8" inch, outer diameter is 1/4" inch and the width...
R144ZZ Shielded Ball Bearings, R144ZZ is a popular size that could be used in many applications, each R144ZZ bearing has 2 metal shields to protect the bearing from dust or...
R155ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 5/32" inch, outer diameter is 5/16" inch and the width...
R156ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 3/16" inch, outer diameter is 5/16" inch and the width...
R166ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 3/16" inch, outer diameter is 3/8" inch and the width...
R168ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 1/4" inch, outer diameter is 3/8" inch and the width...
R1810ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 5/16" inch, outer diameter is 1/2" inch and the width...
R1810ZZ Shielded Ball Bearings, the inner diameter is 5/16", outer diameter is 1/2" and the width is 5/32", this is a popular size that could be used in many applications,...
R188ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any...
R2-5ZZ Shielded Ball Bearings, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has 2 Metal Sheild to protect...
R2ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 1/8" inch, outer diameter is 3/8" inch and the width...
R2ZZ Shielded Ball Bearings, R2ZZ is a popular size that could be used in many applications, R2ZZ bearing has 2 metal shields to protect the bearing from dust or any...
R3ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 3/16" inch, outer diameter is 1/2" inch and the width...
R3ZZ Shielded Ball Bearings, R3ZZ is a popular size that could be used in many applications, each R3ZZ bearing has 2 metal shields to protect the bearing from dust or...
R4AZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 1/4" inch, outer diameter is 3/4" inch and the width...
R4ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any...
R6ZZ Shielded Ball Bearings, R6ZZ inner diameter is 3/8", R6ZZ outer diameter is 7/8" and the R6ZZ width is 9/32", R6ZZ is a popular size that could be used in...
R6ZZ Shielded miniature Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 3/8" inch, outer diameter is 7/8" inch and the...
R8 Full Ceramic Ball Bearing, the inner diameter is 1/2", outer diameter is 1 1/8" and the width is 1/4", this is a popular size that could be used in...
R8ZZ Shielded Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 1/2" inch, outer diameter is 1 1/8" inch and the...
R8ZZ Shielded Ball Bearings, the inner diameter is 1/2", outer diameter is 1 1/8" and width is 5/16", R8ZZ are a popular size that could be used in many applications,...
RMS8ZZ Sealed Ball Bearing is double Shielded, radial and deep groove ball bearing, RMS8ZZ is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with...
S6000-2RS Bearing is double sealed, radial, deep groove ball bearings, S6000-2RS bearings is made of Stainless Steel and Stainless steel cage, S6000-2RS bearing is closed with rubber seals to protect...
S6001-2RS Stainless Steel Sealed Ball Bearing is Double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6001-2RS bearing is closed with...
S6002-2RS Bearing is Double sealed, radial and deep groove ball bearing, S6002-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with rubber seals to protect...
S6003-2RS Bearing is Double sealed, radial and deep groove ball bearing, S6003-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with rubber seals to protect...
S6004-2RS Stainless Steel, Sealed, radial, and deep groove ball bearing, S6004-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with rubber seals to protect the...
S6005-2RS Sealed, Stainless Steel, radial, deep groove ball bearing, S6005-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with rubber seals to protect the bearing...
S6006-2RS Bearing, Double sealed, radial, deep groove ball bearings, S6006-2RS bearings are made of Stainless Steel and Stainless steel cage, S6006-2RS bearing are closed with rubber seals to protect the...
S6007-2RS Bearing is Double sealed, radial and deep groove ball bearing, S6007-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with rubber seals to protect...
S6008-2RS Bearing, Double sealed, radial, deep groove ball bearings, S6008-2RS bearings are made of Stainless Steel and Stainless steel cage, S6008-2RS bearing are closed with rubber seals to protect the...
S602ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearings, S602ZZ bearings are made of stainless Steel with stainless Steel balls and steel cage, S602ZZ bearing are...
S6200-2RS Stainless Steel Sealed Ball Bearing is radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6200-2RS bearing is closed with rubber seals to...
S6201-2RS sealed, radial, deep groove ball bearing, S6201-2RS is made of Stainless Steel and Stainless steel cage, Bearing is closed with rubber seals to protect the bearing from dust or...
S6202-2RS Sealed, Stainless Steel, radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6202-2RS bearing is closed with rubber seals to protect the bearing...
S6203-2RS Stainless Steel, Sealed, radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6203-2RS bearing is closed with rubber seals to protect the bearing...
S6204-2RS Stainless Steel Sealed Ball Bearing is Double sealed, radial and deep groove ball bearing, S6204-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with...
S6205-2RS is Double sealed, radial and deep groove ball bearing, S6205-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with rubber seals to protect the...
S6206-2RS Bearing is Double sealed, radial is deep groove ball bearing, S6206-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with rubber seals to protect...
S6207-2RS sealed, radial, deep groove ball bearing, S6207-2RS is made of Stainless Steel and Stainless steel cage, S6207-2RS is closed with rubber seals to protect the bearing from dust or...
S6208-2RS sealed, radial, deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6208-2RS is closed with rubber seals to protect the bearing from dust or...
S624-2RS Stainless Steel sealed Ball Bearing, S624-2RS is radial and deep groove ball bearing, bearing is made of Stainless Steel, bearing is closed with rubber seals to protect the bearing...
S625ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearing, S625ZZ bearing is made of stainless Steel with stainless Steel balls and steel cage, S625ZZ bearing is...
S6801ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearings, S6801ZZ bearings are made of stainless Steel with stainless Steel balls and steel cage, S6801ZZ bearing are...
S6900-2RS Stainless Steel Ball Bearing, double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel, bearing is closed with rubber seals to protect the bearing from...
S696ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearing, S696ZZ bearing is made of stainless Steel with stainless Steel balls and steel cage, S696ZZ bearing is...
SB201 FYH Mounted Axle Bearing 12mm Bore.The inner diameter is 12mm, the outer diameter is 40mm and the width is 22mm. Item: SB201 ball Bearing Type: Mounted Axle Bearing Quantity:...
SB202 FYH Mounted Axle Bearing 15mm Bore.The inner diameter is 15mm, the outer diameter is 40mm and the width is 22mm. Item: SB202 ball Bearing Type: Mounted Axle Bearing Quantity:...
SB203 FYH Mounted Axle Bearing 17mm Bore.The inner diameter is 17mm, the outer diameter is 40mm and the width is 22mm. Item: SB203 FYH Bearing Type: Mounted Axle Bearing Quantity:...
SB204 FYH Mounted Axle Bearing 20mm Bore.The inner diameter is 20mm, the outer diameter is 47mm and the width is 25mm. Item: SB204 FYH Bearing Type: Mounted Axle Bearing Quantity:...
SB207 FYH Mounted Axle Bearing 35mm Bore.The inner diameter is 35mm, the outer diameter is 72mm and the width is 32mm. Item: SB207 FYH Bearing Type: Mounted Axle Bearing Quantity:...
SB208 FYH Mounted Axle Bearing 40mm Bore.The inner diameter is 40mm, the outer diameter is 80mm and the width is 34mm. Item: SB208 FYH Bearing Type: Mounted Axle Bearing Quantity:...
Set of 10 5x9 Shielded Ball Bearings, the inner diameter is 5mm, outer diameter is 9mm and the width is 3mm, Bearings are made of Chrome Steel, each bearing has...
Set of 10 Ball Bearings with Ceramic Balls R1038ZZ, this is a popular size that could be used in many application that uses this size 3/8"x 5/8"x 5/32" inch. each...
SF697ZZ flanged stainless ball bearing, this is a popular size that could be used in many application that uses this size 7mm x 17mm x 5mm. Bearing is made of...
Skateboard ceramic black bearings set. The set has 8 Bearings 608 Steel ball bearings with high speed solid Ceramic Balls (not painted or filled with Ceramic Material), bearings have high...
SL201-8 FYH Bearing Pillow Block Bearing Low shaft heights with set screws Wide Inner Ring Cylindrical bore (with set screws) 1/2" Inner Diameter Bearing. Item: SL201-8 Bearing Type: Pillow Block...
SL204-12 FYH Bearing Pillow Block Bearing Low shaft heights with set screws Wide Inner Ring Cylindrical bore (with set screws) 3/4" Inner Diameter Bearing. Item: SL204-12 Bearing Type: Pillow Block...
SMF117ZZ Flanged Stainless Ball Bearing, this is a popular size that could be used in many applications that uses this size 7mm x 11mm x 3mm. Bearing is made of...
SMR106-2RS double sealed, radial, deep groove ball bearing, bearing is made of Stainless Steel, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination,...
SMR62ZZ Shielded, radial, deep groove ball bearing, SMR62ZZ is made of stainless Steel with stainless Steel balls and steel cage, bearing is closed with metal shields to protect the bearing...
Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL202 Bearing Type: Stamped steel plate ovel two-bolt flange unit Basic Load (Cr): 9.55 KN...
Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPF202 Bearing Type: Stamped steel plate round three-bolt flange type units Bolt Size: M6 Basic...
Steel Open Ball Bearing 6922 that has ABEC 1 quality, 6922 bearing is a popular item that could be used in many applications, the dimensions are 110x150x20, 6922 bearing is...
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns are Belt...
the N stands for a groove in the outer race. Item: 623ZZN Ball Bearings with a Snap Ring Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: Metal Double Shielded...
These are 10 Bearings 3/32" Slot Car Axle Flanged Ball Bearings, size is 3/32" x 3/16", Bearings are shielded, bearings are made from Chrome Steel, each bearing has 2 metal...
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads...
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low...
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt...
UCP201-8 Pillow Block Bearing, UCP201-8 is Set Screw Type High-Center Height, Inner Diameter is 1/2" inch Item: UCP201-8 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load...
UCP204 Pillow Block Bearing, UCP204 is Set Screw Type High-Center Height, Inner Diameter is 20mm Item: UCP204 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr):...
UCP204-12 Pillow Block Bearing, UCP204-12 is Set Screw Type High-Center Height, Inner Diameter is 3/4" inch Item: UCP204-12 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load...
UCP205-16 Pillow Block Bearing, UCP205-16 is Set Screw Type High-Center Height, Inner Diameter is 1" inch Item: UCP205-16 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Dynamic...
Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 5mm x...

<< Prev