NationSkander California Corporation FYH Bearing 15mm UCT202E Take Up Kit8941

Description
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns are Belt conveyor and it is used where the shaft distance must be adjusted. Item: UCT202E Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing
Description
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns are Belt conveyor and it is used where the shaft distance must be adjusted. Item: UCT202E Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing 15mm UCT202E Take Up - Kit8941 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing 15mm UCT202E Take Up
Kit8941
FYH Bearing 15mm UCT202E Take Up Kit8941
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns are Belt conveyor and it is used where the shaft distance must be adjusted. Item: UCT202E Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing

The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applications are Belt conveyor and it is used where the shaft distance must be adjusted.

  • Item: UCT202E Bearing
  • Type: Take Up Mounted Bearing
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC202
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8941
Product Name FYH Bearing 15mm UCT202E Take Up
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F3712M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details